Taoglas Antenna Unit PA.22A

Description
This specification is for a Tri-band GSM miniature PIFA (Dielectric Planar inverted-F Type Antenna) (DPA™) Antenna for internal SMT mounting. Note: The antenna also shows a response at 850MHz which means the antenna can also be defined on quad-band, depending on the target specification for the device itself.
Request a Quote Datasheet
Description
This specification is for a Tri-band GSM miniature PIFA (Dielectric Planar inverted-F Type Antenna) (DPA™) Antenna for internal SMT mounting. Note: The antenna also shows a response at 850MHz which means the antenna can also be defined on quad-band, depending on the target specification for the device itself.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - PA.22A - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
PA.22A
Antenna Unit PA.22A
This specification is for a Tri-band GSM miniature PIFA (Dielectric Planar inverted-F Type Antenna) (DPA™) Antenna for internal SMT mounting. Note: The antenna also shows a response at 850MHz which means the antenna can also be defined on quad-band, depending on the target specification for the device itself.

This specification is for a Tri-band GSM miniature PIFA (Dielectric Planar inverted-F Type Antenna) (DPA™) Antenna for internal SMT mounting. Note: The antenna also shows a response at 850MHz which means the antenna can also be defined on quad-band, depending on the target specification for the device itself.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Antennas - PA.22A
PA.22A
RF Antennas - PA.22A PA.22A
Manufacturer: Taoglas Limited Win Source Part Number: 888497-PA.22A Features: 920MHz, 1.9GHz GSM Chip RF Antenna 880MHz ~ 960MHz, 1.71GHz ~ 1.99GHz -1.96dBi, 2.48dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Other Part Number: 931-1116-6, 931-1116-2, PA22A, 931-1116-1

Manufacturer: Taoglas Limited
Win Source Part Number: 888497-PA.22A
Features: 920MHz, 1.9GHz GSM Chip RF Antenna 880MHz ~ 960MHz, 1.71GHz ~ 1.99GHz -1.96dBi, 2.48dBi Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Other Part Number: 931-1116-6, 931-1116-2, PA22A, 931-1116-1

Buy Now Datasheet
920MHZ 1.9GHZ Rf Antenna - 875-PA.22A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
920MHZ 1.9GHZ Rf Antenna
875-PA.22A
920MHZ 1.9GHZ Rf Antenna 875-PA.22A
RF ANT 920MHZ/1.9GHZ CHIP SLD Product overview: PA.22A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 920MHZ, 1.9GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 920MHZ, 1.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PA.22A can be used for catalog matching and distributor lookup.

RF ANT 920MHZ/1.9GHZ CHIP SLD Product overview: PA.22A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 920MHZ, 1.9GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 920MHZ, 1.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PA.22A can be used for catalog matching and distributor lookup.

Supplier's Site
RF Antennas - PA.22A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PA.22A
RF Antennas PA.22A
920MHz, 1.9GHz GSM Chip RF Antenna 880MHz ~ 960MHz, 1.71GHz ~ 1.99GHz -1.96dBi, 2.48dBi Solder Surface Mount

920MHz, 1.9GHz GSM Chip RF Antenna 880MHz ~ 960MHz, 1.71GHz ~ 1.99GHz -1.96dBi, 2.48dBi Solder Surface Mount

Buy Now

Technical Specifications

  Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number PA.22A PA.22A 875-PA.22A PA.22A
Product Name Antenna Unit RF Antennas - PA.22A 920MHZ 1.9GHZ Rf Antenna RF Antennas
Polarization Linear
Primary Frequency Range 880.0 to 1990.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-7G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5.8GHz FPV Circular Polarized Drone Antenna With SMA Male St. Connector - ET-58FPVDA-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 5600.0 to 5950.0 MHz
Gain 3 dB
Form Factor / Mounting External
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers