PCTEL, Inc. Antenna Unit MCO24005PT36RPMSMA

Description
The antennas are designed to cover frequencies from 2400 to 2485 MHz with a VSWR of less than 1.5:1. The broad elevation plane radiation pattern has been shaped to direct energy where it is needed, while suppressing the misdirected upper and lower sidelobe energy. The result is excellent coverage for a variety of in-building applications.
Request a Quote Datasheet
Description
The antennas are designed to cover frequencies from 2400 to 2485 MHz with a VSWR of less than 1.5:1. The broad elevation plane radiation pattern has been shaped to direct energy where it is needed, while suppressing the misdirected upper and lower sidelobe energy. The result is excellent coverage for a variety of in-building applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MCO24005PT36RPMSMA - Richardson RFPD
Downers Grove, IL, United States
The antennas are designed to cover frequencies from 2400 to 2485 MHz with a VSWR of less than 1.5:1. The broad elevation plane radiation pattern has been shaped to direct energy where it is needed, while suppressing the misdirected upper and lower sidelobe energy. The result is excellent coverage for a variety of in-building applications.

The antennas are designed to cover frequencies from 2400 to 2485 MHz with a VSWR of less than 1.5:1. The broad elevation plane radiation pattern has been shaped to direct energy where it is needed, while suppressing the misdirected upper and lower sidelobe energy. The result is excellent coverage for a variety of in-building applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number MCO24005PT36RPMSMA
Product Name Antenna Unit
Pattern Type Omni directional
Polarization Linear; Vertical
Primary Frequency Range 2400.0 to 2485.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
u-blox ANN-MB-00 Multiband GNSS Antenna - AS-ANT2B-ANN-L1L2-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1559.0 to 1606.0 MHz
Gain 28 dB
VSWR 2 :1
View Details
3 suppliers
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details