Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
868MHz ISM Whip, Straight RF Antenna 860MHz ~ 870MHz 8dBi N Type Female Bracket Mount
DIPOLE ANTENNA, 868MHZ; Antenna Type:Dipole; Frequency Min:860MHz; Frequency Max:870MHz; Antenna Mounting:Pole (Mast) or Wall; Gain:8dBi; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Antenna Polarisation:Vertica
868MHz ISM Whip, Straight RF Antenna 860MHz ~ 870MHz 8dBi N Type Female Bracket Mount
Antennas Barracuda 868MHz 8dBi Omni Antenna
| RS Components, Ltd. | Richardson RFPD | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 2885042 | OMB.868.B08F21 | 931-1445-ND | 72AC6237 | OMB.868.B08F21 | OMB.868.B08F21 |
| Product Name | Multi-Band Antennas | Antenna Unit | RF Antennas | Dipole Antenna, 868Mhz; Antenna Type Taoglas | RF Antennas | Antennas |
| Applications | Multi-band | ISM | ISM | |||
| Primary Frequency Range | 860.0 to ? MHz | 860.0 to 870.0 MHz | 868.0 MHz | 860.0 to 870.0 MHz | ||
| Gain | 8 dB | 8 dB | 8 dB | 8 dB | ||
| Form Factor / Mounting | External |