PCTEL, Inc. Antenna Unit MMO24005PTRPC

Description
The MMO series base antenna provides outstanding coverage in a rugged U.V. stable, plastic radome with an aluminum base that is ideal for indoor or outdoor applications.
Request a Quote
Description
The MMO series base antenna provides outstanding coverage in a rugged U.V. stable, plastic radome with an aluminum base that is ideal for indoor or outdoor applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MMO24005PTRPC - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MMO24005PTRPC
Antenna Unit MMO24005PTRPC
The MMO series base antenna provides outstanding coverage in a rugged U.V. stable, plastic radome with an aluminum base that is ideal for indoor or outdoor applications.

The MMO series base antenna provides outstanding coverage in a rugged U.V. stable, plastic radome with an aluminum base that is ideal for indoor or outdoor applications.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number MMO24005PTRPC
Product Name Antenna Unit
Pattern Type Omni directional
Polarization Linear; Vertical
Primary Frequency Range 2400.0 to 2485.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
OEM Patch Multiband GNSS Antenna - AS-ANT2B-OEM-L1L2-02SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details