PCTEL, Inc. Antenna Unit MHB5800

Description
The 5/8 Wave antennas utilize the MAXRAD chrome coil design with the enhancement of a heavy duty tapered rod for maximum durability in tough environments.
Request a Quote Datasheet
Description
The 5/8 Wave antennas utilize the MAXRAD chrome coil design with the enhancement of a heavy duty tapered rod for maximum durability in tough environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MHB5800 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MHB5800
Antenna Unit MHB5800
The 5/8 Wave antennas utilize the MAXRAD chrome coil design with the enhancement of a heavy duty tapered rod for maximum durability in tough environments.

The 5/8 Wave antennas utilize the MAXRAD chrome coil design with the enhancement of a heavy duty tapered rod for maximum durability in tough environments.

Supplier's Site Datasheet
RF Antennas - MHB5800 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MHB5800
RF Antennas MHB5800
159MHz Whip, Straight RF Antenna 144MHz ~ 174MHz 3dBi Base Mount

159MHz Whip, Straight RF Antenna 144MHz ~ 174MHz 3dBi Base Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number MHB5800 MHB5800
Product Name Antenna Unit RF Antennas
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 2222688 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 480.0 MHz
Gain 9 dB
View Details
RF Antennas - NN01-001 - Quarktwin Technology Ltd.
Specs
Applications 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Technology Type Chip
View Details