PCTEL, Inc. Antenna Unit MBX150

Description
The MBX VHF/UHF antennas offer an economical choice for omnidirectional high gain applications. The 6061-T6 aluminum tubing and stainless steel hardware provides years of trouble free service.
Request a Quote Datasheet
Description
The MBX VHF/UHF antennas offer an economical choice for omnidirectional high gain applications. The 6061-T6 aluminum tubing and stainless steel hardware provides years of trouble free service.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MBX150 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MBX150
Antenna Unit MBX150
The MBX VHF/UHF antennas offer an economical choice for omnidirectional high gain applications. The 6061-T6 aluminum tubing and stainless steel hardware provides years of trouble free service.

The MBX VHF/UHF antennas offer an economical choice for omnidirectional high gain applications. The 6061-T6 aluminum tubing and stainless steel hardware provides years of trouble free service.

Supplier's Site Datasheet
RF Antennas - MBX150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MBX150
RF Antennas MBX150
159MHz Whip, Straight RF Antenna 144MHz ~ 174MHz 3dBi Bracket Mount

159MHz Whip, Straight RF Antenna 144MHz ~ 174MHz 3dBi Bracket Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number MBX150 MBX150
Product Name Antenna Unit RF Antennas
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 144.0 to 174.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
GPS/GLONASS L1+L2 Active Ceramic Patch Antenna With 1.13MM Cable (L-10CM) + UFL (25*18) - ET-L1L2PA-5L10C25x18-U - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1227.6 to 1575.4 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details