Taoglas RF Antennas MA231.LBC.003

Description
830MHz, 1.575GHz, 1.602GHz, 1.94GHz, 2.4GHz, 2.6GHz, 5.5GHz Galileo, GLONASS, GPS Flat Bar RF Antenna 700MHz ~ 960MHz, 1.575GHz, 1.602GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.48GHz, 2.5GHz ~ 2.69GHz, 5.15GHz ~ 5.85GHz 2.9dBi RP-SMA Male, SMA Male Adhesive
Request a Quote Datasheet
Description
830MHz, 1.575GHz, 1.602GHz, 1.94GHz, 2.4GHz, 2.6GHz, 5.5GHz Galileo, GLONASS, GPS Flat Bar RF Antenna 700MHz ~ 960MHz, 1.575GHz, 1.602GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.48GHz, 2.5GHz ~ 2.69GHz, 5.15GHz ~ 5.85GHz 2.9dBi RP-SMA Male, SMA Male Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1497-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1497-ND
RF Antennas 931-1497-ND
830MHz, 1.575GHz, 1.602GHz, 1.94GHz, 2.4GHz, 2.6GHz, 5.5GHz Galileo, GLONASS, GPS Flat Bar RF Antenna 700MHz ~ 960MHz, 1.575GHz, 1.602GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.48GHz, 2.5GHz ~ 2.69GHz, 5.15GHz ~ 5.85GHz 2.9dBi RP-SMA Male, SMA Male Adhesive

830MHz, 1.575GHz, 1.602GHz, 1.94GHz, 2.4GHz, 2.6GHz, 5.5GHz Galileo, GLONASS, GPS Flat Bar RF Antenna 700MHz ~ 960MHz, 1.575GHz, 1.602GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.48GHz, 2.5GHz ~ 2.69GHz, 5.15GHz ~ 5.85GHz 2.9dBi RP-SMA Male, SMA Male Adhesive

Buy Now Datasheet
Antenna Unit - MA231.LBC.003 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MA231.LBC.003
Antenna Unit MA231.LBC.003
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - MA231.LBC.003 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MA231.LBC.003
RF Antennas MA231.LBC.003
830MHz, 1.575GHz, 1.602GHz, 1.94GHz, 2.4GHz, 2.6GHz, 5.5GHz Galileo, GLONASS, GPS Flat Bar RF Antenna 700MHz ~ 960MHz, 1.575GHz, 1.602GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.48GHz, 2.5GHz ~ 2.69GHz, 5.15GHz ~ 5.85GHz 2.9dBi RP-SMA Male, SMA Male Adhesive

830MHz, 1.575GHz, 1.602GHz, 1.94GHz, 2.4GHz, 2.6GHz, 5.5GHz Galileo, GLONASS, GPS Flat Bar RF Antenna 700MHz ~ 960MHz, 1.575GHz, 1.602GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.48GHz, 2.5GHz ~ 2.69GHz, 5.15GHz ~ 5.85GHz 2.9dBi RP-SMA Male, SMA Male Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas

Antennas

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number 931-1497-ND MA231.LBC.003 MA231.LBC.003 MA231.LBC.003
Product Name RF Antennas Antenna Unit RF Antennas Antennas
Applications GPS; Galileo, GLONASS, GPS Galileo, GLONASS, GPS
Primary Frequency Range 830.0 to 5500.0 MHz
Gain 2.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Type Amp Te Connectivity - 28AC7271 - Newark, An Avnet Company
Specs
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
VSWR 3 :1
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna Unit - FR05-S1-NO-1-004BULK - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details