PCTEL, Inc. Antenna Unit MYA45012

Description
The MYA UHF yagis are unsurpassed in their price to performance ratio. All models feature rugged 6061-T6 seam less aluminum construction, stainless steel hardware, and through boom mounting of all elements for years of reliable service. Elements are DC grounded to the boom. Select models are available in black finish. The antennas are UPS shippable.
Request a Quote Datasheet
Description
The MYA UHF yagis are unsurpassed in their price to performance ratio. All models feature rugged 6061-T6 seam less aluminum construction, stainless steel hardware, and through boom mounting of all elements for years of reliable service. Elements are DC grounded to the boom. Select models are available in black finish. The antennas are UPS shippable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MYA45012 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MYA45012
Antenna Unit MYA45012
The MYA UHF yagis are unsurpassed in their price to performance ratio. All models feature rugged 6061-T6 seam less aluminum construction, stainless steel hardware, and through boom mounting of all elements for years of reliable service. Elements are DC grounded to the boom. Select models are available in black finish. The antennas are UPS shippable.

The MYA UHF yagis are unsurpassed in their price to performance ratio. All models feature rugged 6061-T6 seam less aluminum construction, stainless steel hardware, and through boom mounting of all elements for years of reliable service. Elements are DC grounded to the boom. Select models are available in black finish. The antennas are UPS shippable.

Supplier's Site Datasheet
RF Antennas - MYA45012 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MYA45012
RF Antennas MYA45012
460MHz Yagi, 12-Element RF Antenna 450MHz ~ 470MHz 12.2dBi N Type Female Bracket Mount

460MHz Yagi, 12-Element RF Antenna 450MHz ~ 470MHz 12.2dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number MYA45012 MYA45012
Product Name Antenna Unit RF Antennas
Polarization Horizontal; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2367286-6 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, ISM, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-047-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 584.0 to 1672.5 MHz
Gain 2 dB
View Details
2 suppliers