Taoglas RF Antennas MA515.C.CG.001

Description
2.4GHz Bluetooth, WLAN, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.5GHz 3dBi RP-SMA Male Panel Mount
Request a Quote Datasheet
Description
2.4GHz Bluetooth, WLAN, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.5GHz 3dBi RP-SMA Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1291-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1291-ND
RF Antennas 931-1291-ND
2.4GHz Bluetooth, WLAN, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.5GHz 3dBi RP-SMA Male Panel Mount

2.4GHz Bluetooth, WLAN, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.5GHz 3dBi RP-SMA Male Panel Mount

Buy Now Datasheet
Antenna Unit - MA515.C.CG.001 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MA515.C.CG.001
Antenna Unit MA515.C.CG.001
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas Hercules MA515 2in1 Permanent Mount 2.4GHz 2xMIMO, 1M RG-316

Antennas Hercules MA515 2in1 Permanent Mount 2.4GHz 2xMIMO, 1M RG-316

Buy Now Datasheet
RF Antennas - MA515.C.CG.001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MA515.C.CG.001
RF Antennas MA515.C.CG.001
2.4GHz Bluetooth, WLAN, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.5GHz 3dBi RP-SMA Male Panel Mount

2.4GHz Bluetooth, WLAN, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.5GHz 3dBi RP-SMA Male Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 931-1291-ND MA515.C.CG.001 MA515.C.CG.001 MA515.C.CG.001
Product Name RF Antennas Antenna Unit Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2400.0 MHz 2400.0 to 2500.0 MHz
Gain 3 dB 3 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
RF Antennas - 2115-NN03-310DKR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, DCS, Galileo, Glonass, GNSS, GPS, GSM, LoRa, LTE
Primary Frequency Range 450.0 to 8300.0 MHz
Gain 0.4000 to 3.8 dB
View Details
3 suppliers