Taoglas Antenna Unit PA.23

Description
This specification is for a Tri-band GSM + UMTS/WCDMA Dielectric Monopole Antenna for internal SMT mounting. This antenna is suited to tri-band GSM Telematics devices and is in use in ETSI approved GSM 900/1800Mhz devices. The PA.23 is only suitable to be placed on a cleared end of a ground-plane(approx 115mm long). There can be no metal in a 270 degree area around the antenna (except towards the main-board). Note: this antenna cannot be used for PTCRB or for the US and devices that use it would not pass US network TPR/TIS testing.
Request a Quote Datasheet
Description
This specification is for a Tri-band GSM + UMTS/WCDMA Dielectric Monopole Antenna for internal SMT mounting. This antenna is suited to tri-band GSM Telematics devices and is in use in ETSI approved GSM 900/1800Mhz devices. The PA.23 is only suitable to be placed on a cleared end of a ground-plane(approx 115mm long). There can be no metal in a 270 degree area around the antenna (except towards the main-board). Note: this antenna cannot be used for PTCRB or for the US and devices that use it would not pass US network TPR/TIS testing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
PA.23
Antenna Unit PA.23
This specification is for a Tri-band GSM + UMTS/WCDMA Dielectric Monopole Antenna for internal SMT mounting. This antenna is suited to tri-band GSM Telematics devices and is in use in ETSI approved GSM 900/1800Mhz devices. The PA.23 is only suitable to be placed on a cleared end of a ground-plane(approx 115mm long). There can be no metal in a 270 degree area around the antenna (except towards the main-board). Note: this antenna cannot be used for PTCRB or for the US and devices that use it would not pass US network TPR/TIS testing.

This specification is for a Tri-band GSM + UMTS/WCDMA Dielectric Monopole Antenna for internal SMT mounting. This antenna is suited to tri-band GSM Telematics devices and is in use in ETSI approved GSM 900/1800Mhz devices. The PA.23 is only suitable to be placed on a cleared end of a ground-plane(approx 115mm long). There can be no metal in a 270 degree area around the antenna (except towards the main-board). Note: this antenna cannot be used for PTCRB or for the US and devices that use it would not pass US network TPR/TIS testing.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number PA.23
Product Name Antenna Unit
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
Multi-Band Antennas - 2766675P - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details