Taoglas RF Antennas PC60.07.0180AQ

Description
WIDEBAND CELLULAR 90X15MM PCB AN
Request a Quote Datasheet
Description
WIDEBAND CELLULAR 90X15MM PCB AN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-PC60.07.0180AQ-ND - DigiKey
Thief River Falls, MN, United States
WIDEBAND CELLULAR 90X15MM PCB AN

WIDEBAND CELLULAR 90X15MM PCB AN

Buy Now Datasheet
Antenna Unit - PC60.07.0180AQ - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
PC60.07.0180AQ
Antenna Unit PC60.07.0180AQ
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Multi-Band Antennas - 690909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
690909
Multi-Band Antennas 690909
Wideband Cellular 90x15mm PCB Antenna

Wideband Cellular 90x15mm PCB Antenna

Supplier's Site
Multi-Band Antennas - 690910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
690910
Multi-Band Antennas 690910
Wideband Cellular 90x15mm PCB Antenna

Wideband Cellular 90x15mm PCB Antenna

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD RS Components, Ltd.
Product Category Antennas Antennas Antennas
Product Number 931-PC60.07.0180AQ-ND PC60.07.0180AQ 690909
Product Name RF Antennas Antenna Unit Multi-Band Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, LTE, Wi-Fi Multi-band
Primary Frequency Range 657.5 to 5537.5 MHz 600.0 to ? MHz
Gain 0.0900 to 6.21 dB 6.21 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2024088 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 700.0 to ? MHz
Gain 9 dB
View Details