PCTEL, Inc. Antenna Unit MFB8963

Description
The MFB 900/800 MHz series are base matched half wave antennas encapsulated in heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and UPS shippable.
Request a Quote Datasheet
Description
The MFB 900/800 MHz series are base matched half wave antennas encapsulated in heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and UPS shippable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MFB8963 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MFB8963
Antenna Unit MFB8963
The MFB 900/800 MHz series are base matched half wave antennas encapsulated in heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and UPS shippable.

The MFB 900/800 MHz series are base matched half wave antennas encapsulated in heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and UPS shippable.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number MFB8963
Product Name Antenna Unit
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 896.0 to 940.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 15dBi Yagi Antenna With RG58 Cable (L-3Mtr) + N Male St. Connector - ET-WI15Y5-2L3-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 15 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 1248868 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
RF Antennas - 2115-NN01-102TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.7 dB
View Details
2 suppliers