707.5MHz, 737.5MHz, 1.733GHz, 1.88GHz, 1.96GHz, 2.133GHz CDMA, EDGE, DCS, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz -0.02dBi, -1.05dBi, 2.76dBi, 3.11dBi, 3.26dBi, 3.75dBi Solder Surface Mount
707.5MHz, 737.5MHz, 1.733GHz, 1.88GHz, 1.96GHz, 2.133GHz CDMA, EDGE, DCS, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz -0.02dBi, -1.05dBi, 2.76dBi, 3.11dBi, 3.26dBi, 3.75dBi Solder Surface Mount
707.5MHz, 737.5MHz, 1.733GHz, 1.88GHz, 1.96GHz, 2.133GHz CDMA, EDGE, DCS, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz -0.02dBi, -1.05dBi, 2.76dBi, 3.11dBi, 3.26dBi, 3.75dBi Solder Surface Mount
The MCS6.A is a low profile SMD NB-IoT / Cat M1 Bands / 4G/3G/2G embedded antenna designed for direct SMD mount on a device PCB. It provides high efficiency in a very small form factor of just 42*10*3mm.
Antennas MCS6.A NB-IoT / CAT M1 Low Profile LTE/Cellular SMD Dielectric Antenna
707.5MHz, 737.5MHz, 1.733GHz, 1.88GHz, 1.96GHz, 2.133GHz CDMA, EDGE, DCS, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz -0.02dBi, -1.05dBi, 2.76dBi, 3.11dBi, 3.26dBi, 3.75dBi Solder Surface Mount
RF ANTENNA, EMBEDDED, 2.69GHZ, SMD ROHS COMPLIANT: YES
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1507-6-ND | MCS6.A | MCS6.A | MCS6.A | 36AJ3878 |
| Product Name | RF Antennas | Antenna Unit | Antennas | RF Antennas | Rf Antenna, Embedded, 2.69Ghz, Smd Rohs Compliant Taoglas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; CDMA, EDGE, DCS, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA | CDMA, EDGE, DCS, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA | |||
| Primary Frequency Range | 707.5 to 2133.0 MHz | 698.0 to 2690.0 MHz | |||
| Gain | -1.05 to 3.75 dB | 3.75 dB | |||
| Form Factor / Mounting | Internal |