PCTEL, Inc. RF Antennas - MPMI24580406-RPC MPMI24580406-RPC

Description
Manufacturer: PCTEL, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135585-MPMI24580406 -RPC Categories: RF Antennas Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: PCTEL, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135585-MPMI24580406 -RPC Categories: RF Antennas Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - MPMI24580406-RPC - MPMI24580406-RPC - Win Source Electronics
Laguna Hills, CA, United States
RF Antennas - MPMI24580406-RPC
MPMI24580406-RPC
RF Antennas - MPMI24580406-RPC MPMI24580406-RPC
Manufacturer: PCTEL, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135585-MPMI24580406 -RPC Categories: RF Antennas Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: PCTEL, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1135585-MPMI24580406-RPC
Categories: RF Antennas
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Antenna Unit - MPMI24580406-RPC - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MPMI24580406-RPC
Antenna Unit MPMI24580406-RPC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
2.45GHZ Rf Antenna - 875-MPMI24580406-RPC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.45GHZ Rf Antenna
875-MPMI24580406-RPC
2.45GHZ Rf Antenna 875-MPMI24580406-RPC
RF ANT 2.45GHZ PAN RP-TNC M CEIL Product overview: MPMI24580406-RPC from PCTEL is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.45GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-MPMI24580406-RPC can be used for catalog matching and distributor lookup.

RF ANT 2.45GHZ PAN RP-TNC M CEIL Product overview: MPMI24580406-RPC from PCTEL is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.45GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-MPMI24580406-RPC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - MPMI24580406-RPC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MPMI24580406-RPC
RF Antennas MPMI24580406-RPC
2.45GHz, 5.4GHz Bluetooth, Wi-Fi Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 4dBi, 7dBi RP-TNC Male (4) Ceiling Mount, Wall Mount

2.45GHz, 5.4GHz Bluetooth, Wi-Fi Panel RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 4dBi, 7dBi RP-TNC Male (4) Ceiling Mount, Wall Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number MPMI24580406-RPC MPMI24580406-RPC 875-MPMI24580406-RPC MPMI24580406-RPC
Product Name RF Antennas - MPMI24580406-RPC Antenna Unit 2.45GHZ Rf Antenna RF Antennas
Applications RF Testing Bluetooth, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108858-4 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
Multi-Band Antennas - 2720160 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 619.0 to ? MHz
Gain 4.4 dB
View Details
Tuned Dipole - Model FCC-3 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details