PCTEL, Inc. Antenna Unit MYA9303

Description
The MYA UHF yagis are unsurpassed in their price to performance ratio. All models feature rugged 6061-T6 seam less aluminum construction, stainless steel hardware, and through boom mounting of all elements for years of reliable service. Elements are DC grounded to the boom. Select models are available in black finish. The antennas are UPS shippable.
Request a Quote Datasheet
Description
The MYA UHF yagis are unsurpassed in their price to performance ratio. All models feature rugged 6061-T6 seam less aluminum construction, stainless steel hardware, and through boom mounting of all elements for years of reliable service. Elements are DC grounded to the boom. Select models are available in black finish. The antennas are UPS shippable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MYA9303 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MYA9303
Antenna Unit MYA9303
The MYA UHF yagis are unsurpassed in their price to performance ratio. All models feature rugged 6061-T6 seam less aluminum construction, stainless steel hardware, and through boom mounting of all elements for years of reliable service. Elements are DC grounded to the boom. Select models are available in black finish. The antennas are UPS shippable.

The MYA UHF yagis are unsurpassed in their price to performance ratio. All models feature rugged 6061-T6 seam less aluminum construction, stainless steel hardware, and through boom mounting of all elements for years of reliable service. Elements are DC grounded to the boom. Select models are available in black finish. The antennas are UPS shippable.

Supplier's Site Datasheet
Antenna - 127268251 - Radwell International
Willingboro, NJ, United States
Antenna
127268251
Antenna 127268251
RF ANTENNA, YAGI SERIES, 896-970 MHZ FREQUENCY RANGE, 930 MHZ FACTORY TUNED, 8.1 DBI GAIN, 75 MHZ BW @ 1.5:1 VSWR, 72 AZI, 57 ELEV, 20 DB FRT TO BK RATIO, 150 WATTS MAX POWER, 50 OHMS NOMINAL IMP. FREE 2 YEAR RADWELL WARRANTY

RF ANTENNA, YAGI SERIES, 896-970 MHZ FREQUENCY RANGE, 930 MHZ FACTORY TUNED, 8.1 DBI GAIN, 75 MHZ BW @ 1.5:1 VSWR, 72 AZI, 57 ELEV, 20 DB FRT TO BK RATIO, 150 WATTS MAX POWER, 50 OHMS NOMINAL IMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
RF Antennas - MYA9303 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MYA9303
RF Antennas MYA9303
933MHz ISM, LoRa, LPWAN Yagi, 3-Element RF Antenna 896MHz ~ 970MHz 8.1dBi N Type Female Pole Mount

933MHz ISM, LoRa, LPWAN Yagi, 3-Element RF Antenna 896MHz ~ 970MHz 8.1dBi N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Radwell International Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number MYA9303 127268251 MYA9303
Product Name Antenna Unit Antenna RF Antennas
Polarization Horizontal; Vertical
Primary Frequency Range 896.0 to 970.0 MHz
Gain 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
H-Field Rod Antenna - Model HFR-3 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Rf Antenna - 875-NN02-220 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 698.0 to 2690.0 MHz
Technology Type Chip
View Details
4 suppliers