892MHz, 1.85GHz GLONASS, GPS Puck RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 1.36dBi SMA Male Magnetic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
COMBO ANTENNA, 1.92-2.17GHZ, 1.04DBI; Antenna Type:Combo; Frequency Min:1.92GHz; Frequency Max:2.17GHz; Antenna Mounting:Magnetic; Gain:1.04dBi; VSWR:-; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:Linear;
892MHz, 1.85GHz GLONASS, GPS Puck RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 1.36dBi SMA Male Magnetic
Antennas Saucer MA303 2in1 Magnet Mount GPS/GLONASS & 3G/2G Cellular
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1355-ND | MA303.A.LB.002 | 72AC6116 | MA303.A.LB.002 | MA303.A.LB.002 |
| Product Name | RF Antennas | Antenna Unit | Combo Antenna, 1.92-2.17Ghz, 1.04Dbi; Antenna Type Taoglas | RF Antennas | Antennas |
| Applications | GPS; GLONASS, GPS | GLONASS, GPS | |||
| Primary Frequency Range | 892.0 to 1850.0 MHz | 824.0 to 2170.0 MHz | 1920.0 to 2170.0 MHz | ||
| Gain | 1.36 dB | 1.36 dB | 1.04 dB | ||
| Technology Type | Puck | External | Puck |