Mobix Labs, Inc. Antenna Unit MCA100

Description
The MCA100 is an SMT antenna for 5GNR-FR1, Wi-Fi 6E,Bluetooth, LTE, 5G, and ZigBee applications. Its wide operatingfrequency range starts at 617MHz and includes the new Wi-Fiband up to 7.125 GHz. The antenna has an omni-directionalradi ation pattern that allows maximum coverage and makesthis product an effective surface mount solution for multi-banddevices. The high total efficiency of the MCA100 extendsbattery life as it utilizes power to cover the same range. As itswide frequency range covers multiple standards, the MCA100eliminates the need for multiple antennas. With its small formfactor and low profile, the MCA100 is the ideal cost-efficientchip antennas for the development of a large selection of endproducts in various frequency bands.
Request a Quote Datasheet
Description
The MCA100 is an SMT antenna for 5GNR-FR1, Wi-Fi 6E,Bluetooth, LTE, 5G, and ZigBee applications. Its wide operatingfrequency range starts at 617MHz and includes the new Wi-Fiband up to 7.125 GHz. The antenna has an omni-directionalradi ation pattern that allows maximum coverage and makesthis product an effective surface mount solution for multi-banddevices. The high total efficiency of the MCA100 extendsbattery life as it utilizes power to cover the same range. As itswide frequency range covers multiple standards, the MCA100eliminates the need for multiple antennas. With its small formfactor and low profile, the MCA100 is the ideal cost-efficientchip antennas for the development of a large selection of endproducts in various frequency bands.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MCA100 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MCA100
Antenna Unit MCA100
The MCA100 is an SMT antenna for 5GNR-FR1, Wi-Fi 6E,Bluetooth, LTE, 5G, and ZigBee applications. Its wide operatingfrequency range starts at 617MHz and includes the new Wi-Fiband up to 7.125 GHz. The antenna has an omni-directionalradi ation pattern that allows maximum coverage and makesthis product an effective surface mount solution for multi-banddevices. The high total efficiency of the MCA100 extendsbattery life as it utilizes power to cover the same range. As itswide frequency range covers multiple standards, the MCA100eliminates the need for multiple antennas. With its small formfactor and low profile, the MCA100 is the ideal cost-efficientchip antennas for the development of a large selection of endproducts in various frequency bands.

The MCA100 is an SMT antenna for 5GNR-FR1, Wi-Fi 6E,Bluetooth, LTE, 5G, and ZigBee applications. Its wide operatingfrequency range starts at 617MHz and includes the new Wi-Fiband up to 7.125 GHz. The antenna has an omni-directionalradiation pattern that allows maximum coverage and makesthis product an effective surface mount solution for multi-banddevices. The high total efficiency of the MCA100 extendsbattery life as it utilizes power to cover the same range. As itswide frequency range covers multiple standards, the MCA100eliminates the need for multiple antennas. With its small formfactor and low profile, the MCA100 is the ideal cost-efficientchip antennas for the development of a large selection of endproducts in various frequency bands.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number MCA100
Product Name Antenna Unit
Primary Frequency Range 617.0 to 7125.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 3.1 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers