707.5MHz, 737.5MHz, 1.733GHz, 1.88GHz, 1.96GHz, 2.133GHz LTE Flat Patch RF Antenna 698MHz ~ 3GHz 0.21dBi, 0.36dBi, 3.07dBi, 3.1dBi, 3.68dBi, 4.51dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Antennas MFX3.07 NB-IoT / CAT M1 Wideband Flexible Antenna
707.5MHz, 737.5MHz, 1.733GHz, 1.88GHz, 1.96GHz, 2.133GHz LTE Flat Patch RF Antenna 698MHz ~ 3GHz 0.21dBi, 0.36dBi, 3.07dBi, 3.1dBi, 3.68dBi, 4.51dBi U.FL (UMCC), IPEX MHF1 Surface Mount
RF ANTENNA, PATCH, 3GHZ, ADHESIVE ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 2884933 | 931-1508-ND | MFX3.07.0150C | MFX3.07.0150C | MFX3.07.0150C | 37AJ0349 |
| Product Name | Multi-Band Antennas | RF Antennas | Antenna Unit | Antennas | RF Antennas | Rf Antenna, Patch, 3Ghz, Adhesive Rohs Compliant Taoglas |
| Applications | Multi-band | Cellular or PCS Terminal; Modem or Wireless Network; LTE | LTE | |||
| Primary Frequency Range | 1.7 to ? MHz | 707.5 to 2133.0 MHz | 698.0 to 3000.0 MHz | |||
| Gain | 4.5 dB | 0.2100 to 4.51 dB | 3.07 dB | |||
| Connectors | UFL | U.FL (UMCC), I-PEX MHF1 |