Taoglas Antenna Unit NCP.5820

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - NCP.5820 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
NCP.5820
Antenna Unit NCP.5820
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 931-1591-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1591-6-ND
RF Antennas 931-1591-6-ND
826.5MHz, 859MHz, 920MHz Ceramic Patch RF Antenna 791MHz ~ 862MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz -0.3dBi, 1.1dBi, 1.7dBi, 0.6dBi, 1.2dBi Surface Mount

826.5MHz, 859MHz, 920MHz Ceramic Patch RF Antenna 791MHz ~ 862MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz -0.3dBi, 1.1dBi, 1.7dBi, 0.6dBi, 1.2dBi Surface Mount

Buy Now Datasheet
RF Antennas - 931-1591-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1591-2-ND
RF Antennas 931-1591-2-ND
826.5MHz, 859MHz, 920MHz Ceramic Patch RF Antenna 791MHz ~ 862MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz -0.3dBi, 1.1dBi, 1.7dBi, 0.6dBi, 1.2dBi Surface Mount

826.5MHz, 859MHz, 920MHz Ceramic Patch RF Antenna 791MHz ~ 862MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz -0.3dBi, 1.1dBi, 1.7dBi, 0.6dBi, 1.2dBi Surface Mount

Buy Now Datasheet
RF Antennas - 931-1591-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1591-1-ND
RF Antennas 931-1591-1-ND
826.5MHz, 859MHz, 920MHz Ceramic Patch RF Antenna 791MHz ~ 862MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz -0.3dBi, 1.1dBi, 1.7dBi, 0.6dBi, 1.2dBi Surface Mount

826.5MHz, 859MHz, 920MHz Ceramic Patch RF Antenna 791MHz ~ 862MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz -0.3dBi, 1.1dBi, 1.7dBi, 0.6dBi, 1.2dBi Surface Mount

Buy Now Datasheet
Patch Antenna, 880-960Mhz, 1.7Dbi; Antenna Type Taoglas - 81AC5229 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 880-960Mhz, 1.7Dbi; Antenna Type Taoglas
81AC5229
Patch Antenna, 880-960Mhz, 1.7Dbi; Antenna Type Taoglas 81AC5229
PATCH ANTENNA, 880-960MHZ, 1.7DBI; Antenna Type:Patch; Frequency Min:880MHz; Frequency Max:960MHz; Antenna Mounting:SMD; Gain:1.7dBi; VSWR:-; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; SVHC:No RoHS Compliant: Yes

PATCH ANTENNA, 880-960MHZ, 1.7DBI; Antenna Type:Patch; Frequency Min:880MHz; Frequency Max:960MHz; Antenna Mounting:SMD; Gain:1.7dBi; VSWR:-; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Antennas
NCP.5820
Antennas NCP.5820
Antennas Global NB-IoT Band5, Band8, Band20

Antennas Global NB-IoT Band5, Band8, Band20

Buy Now Datasheet
RF Antennas - NCP.5820 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NCP.5820
RF Antennas NCP.5820
826.5MHz, 859MHz, 920MHz Ceramic Patch RF Antenna 791MHz ~ 862MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz -0.3dBi, 1.1dBi, 1.7dBi, 0.6dBi, 1.2dBi Surface Mount

826.5MHz, 859MHz, 920MHz Ceramic Patch RF Antenna 791MHz ~ 862MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz -0.3dBi, 1.1dBi, 1.7dBi, 0.6dBi, 1.2dBi Surface Mount

Buy Now

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number NCP.5820 931-1591-6-ND 81AC5229 NCP.5820 NCP.5820
Product Name Antenna Unit RF Antennas Patch Antenna, 880-960Mhz, 1.7Dbi; Antenna Type Taoglas Antennas RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

GPS L1 Passive Ceramic Patch Antenna (16x6x4mm) - ET-GPL1-166 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
Biconical Antennas - Model SAS-540 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers