PCTEL, Inc. Antenna Unit MYA4205N

Description
The MYA UHF yagis are unsurpassed in their price to performance ratio. All models feature rugged 6061-T6 seam less aluminum construction, stainless steel hardware, and through boom mounting of all elements for years of reliable service. Elements are DC grounded to the boom. Select models are available in black finish. The antennas are UPS shippable.
Request a Quote Datasheet
Description
The MYA UHF yagis are unsurpassed in their price to performance ratio. All models feature rugged 6061-T6 seam less aluminum construction, stainless steel hardware, and through boom mounting of all elements for years of reliable service. Elements are DC grounded to the boom. Select models are available in black finish. The antennas are UPS shippable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MYA4205N - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MYA4205N
Antenna Unit MYA4205N
The MYA UHF yagis are unsurpassed in their price to performance ratio. All models feature rugged 6061-T6 seam less aluminum construction, stainless steel hardware, and through boom mounting of all elements for years of reliable service. Elements are DC grounded to the boom. Select models are available in black finish. The antennas are UPS shippable.

The MYA UHF yagis are unsurpassed in their price to performance ratio. All models feature rugged 6061-T6 seam less aluminum construction, stainless steel hardware, and through boom mounting of all elements for years of reliable service. Elements are DC grounded to the boom. Select models are available in black finish. The antennas are UPS shippable.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number MYA4205N
Product Name Antenna Unit
Polarization Horizontal; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details