Taoglas 915MHz 50W Rf Antenna OMB.915.B03F21

Description
915MHz Chip Antenna, 50R, 50W, 1.5 VSWR Product overview: OMB.915.B03F21 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHz, 50W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 915MHz, 50W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-OMB.915.B03F21 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
915MHz Chip Antenna, 50R, 50W, 1.5 VSWR Product overview: OMB.915.B03F21 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHz, 50W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 915MHz, 50W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-OMB.915.B03F21 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
915MHz 50W Rf Antenna - 875-OMB.915.B03F21 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
915MHz 50W Rf Antenna
875-OMB.915.B03F21
915MHz 50W Rf Antenna 875-OMB.915.B03F21
915MHz Chip Antenna, 50R, 50W, 1.5 VSWR Product overview: OMB.915.B03F21 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHz, 50W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 915MHz, 50W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-OMB.915.B03F21 can be used for catalog matching and distributor lookup.

915MHz Chip Antenna, 50R, 50W, 1.5 VSWR Product overview: OMB.915.B03F21 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHz, 50W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 915MHz, 50W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-OMB.915.B03F21 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Antenna Unit - OMB.915.B03F21 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
OMB.915.B03F21
Antenna Unit OMB.915.B03F21
The 915MHz Barracuda ISM Outdoor antenna is designed to a have a long distance coverage. Omni-directional high gain across all bands ensures constant reception and transmission. The UV resistant coating with fiberglass housing makes this antenna suitable to be mounted in robust outdoor environment, pole-mounting and wall-mounting bracket is included. The antenna finds its usage in metering, industrial monitoring and security applications.

The 915MHz Barracuda ISM Outdoor antenna is designed to a have a long distance coverage. Omni-directional high gain across all bands ensures constant reception and transmission. The UV resistant coating with fiberglass housing makes this antenna suitable to be mounted in robust outdoor environment, pole-mounting and wall-mounting bracket is included. The antenna finds its usage in metering, industrial monitoring and security applications.

Supplier's Site Datasheet
RF Antennas - 931-1170-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1170-ND
RF Antennas 931-1170-ND
915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 3.5dBi N Type Female Bracket Mount

915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 3.5dBi N Type Female Bracket Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 915MHz Omni Direc. Ntype Fem

Antennas 915MHz Omni Direc. Ntype Fem

Buy Now Datasheet
RF Antennas - OMB.915.B03F21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
OMB.915.B03F21
RF Antennas OMB.915.B03F21
915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 3.5dBi N Type Female Bracket Mount

915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 3.5dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 875-OMB.915.B03F21 OMB.915.B03F21 931-1170-ND OMB.915.B03F21 OMB.915.B03F21
Product Name 915MHz 50W Rf Antenna Antenna Unit RF Antennas Antennas RF Antennas
Applications RF Testing RF Antennas
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 902.0 to 928.0 MHz 915.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers