Richardson RFPD Datasheets for Antennas

Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more

Page: 1 2 3 4 5
Product Name Notes
1-1/8 in-18 thread mount; trunk lid mount.
2.4GHz Ceramic Patch Antenna on integral ground with cable and connector. The WPC.25A 2.4GHz Ceramic Patch Antenna with cable works on Wi-Fi, Zigbee, Bluetooth and ISM band at 2.4GHz. This...
5G COMBO MIMO MOBILE/GNSS/WIFI ROOF SMA ANTENNA
COMBO MIMO MOBILE ROOF SMA ANTENNA
COMBO MIMO MOBILE/GNSS/WIFI ROOF SMA ANTENNA
Hush Wi-Fi antennas are an excellent choice for 2.4/5 GHz Bluetooth, DSRC, and Wi-Fi hotspot mobile or Industrial IoT networks requiring a discreet, low profile antenna solution. These overmolded indoor/outdoor...
ISM Band Straight Dipole Terminal Antenna, SMA(M) Straight
Laird Technologies’ unique Phantom® antenna operates simultaneously in the 698-960 MHz and 1700-2700 MHz bands, making it ideal for 4G/3G applications. The mechanically robust design is suitable for both indoor...
Patch Pin Fed Embedded High Gain Antenna. This 12mm*12mm*4mm 6dBi high gain 4.9~5.8GHz patch pin fed antenna is ideally suited for high performance industrial and consumer applications in Wi-fi, ISM,...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Road Marker Quad Band Cellular Antenna AMPS/GSM/PCS/DCS 850/900/1800/1900
The 2-in-1 GPS/GLONASS (active) and LTE external antenna delivers on the key needs of device designers for higher functionality and performance.
The Apex Black Right Angle TG.30 Dipole LTE Antenna – is primarily designed for use with 4G LTE modules and devices that require the highest possible efficiency and peak gain...
The Apex Black Straight TG.30 Dipole LTE Antenna – is primarily designed for use with 4G LTE modules and devices that require the highest possible efficiency and peak gain to...
The compact TG.08 with hinged rotatable SMA connector, is an impressively high efficiency monopole antenna, which provides wide coverage among cellular and GNSS frequencies. With its cellular and GNSS function,...
The directional panel antennas are designed to provide maximum gain at 2.4 GHz frequencies. With a VSWR of less than 1.6:1, all models provide efficient and stable performance across the...
The GPSGSMSMMSMA multi-band GPS antenna provides omnidirectional coverage of GSM frequencies from 824-896 MHz and 1710-1990 MHz plus GPS L1 vehicle tracking support. This low profile antenna is designed for...
The hinged Apex III TG.45 Ultra-Wideband Dipole Antenna has been designed to cover all Cellular, ISM and Wi-Fi working frequencies in the 450-6000MHz spectrum. Evolved from the already highly successful...
The hinged Apex TG.30 Ultra-Wideband Dipole LTE Antenna – is primarily designed for use with 4G LTE modules and devices that require the highest possible efficiency and peak gain to...
The Medallion™ PCTMDL-RCVR Multi-Band Antenna with GPS Antenna + Receiver features an attractive modern design in a rugged low profile housing. This antenna offers multi-band coverage of GSM 850, GSM...
The MLPV antennas provide superior pattern coverage for mobile and fixed applications from 380 MHz to 5.8 GHz. Their design provides industry leading wideband performance and reliability, with minimum loss...
The patented Phantom® series is a tough antenna for outdoor or indoor applications. Available in standard, low profile and stealth Phantom Elite® models, all antennas feature field diversity with both...
The PCT-RSABD-DP bi-directional antenna is designed to survive high vibration rail installations, including roof mounting on locomotive and passenger cars.
The PCTP heavy duty mobile antennas feature a rugged, flexible design that provides long lasting performance and reliability under very extreme environmental conditions.
The PCUWB.01 is the only external adhesive mount UWB antenna designed to cover all worldwide UWB frequencies. With excellent efficiency and an omnidirectional radiation pattern, it provides strong, homogeneous coverage...
The SDWA.01 dual-band SMT ceramic antenna is an embedded high efficiency, high peak gain solution for Wi-Fi 802.11n and other ISM band applications which require high data speed rates and...
The Shockwave TL.10 NMO series is a new generation of antenna, one part number that is a highly efficient, high gain omni-directional permanent mount antenna designed for all common Cellular,...
The Shockwave TLS.90.205111 is a mechanically robust, IP69K rated, external antenna operating at both 868 MHz and 915 MHz with 2 meter of low loss TGC-200 and SMA(M) connector. It...
The Taoglas Colosseum X XAHP.50 is an active multi-band GNSS antenna has been carefully designed to work well on the full GNSS spectrum including GPS/QZSS L1/L2/L5, GLONASS G1/G2/G3, Galileo E1/E5a/E5b/E6,...
The Taoglas Reach Series PCS.68.A is a revolutionary 5G/4G, low profile, small footprint, patent pending, SMD mount PCB wide-band antenna. The PCS.68.A has been designed to cover all 5G and...
The Taoglas Reach series, are a revolutionary, low profile, small footprint, range of patent pending SMD mountPCB wide-band antennas. The PCS.66.A has been designed to cover all 5G bands, including...
The Taoglas Reach series, are a revolutionary, low profile, small footprint, range of patent pending SMDmount PCB wide-band antennas. The PCS.86.A has been designed to cover 4G cellular bands and...
The Taoglas RI.08.A.0121 is an adhesive mount 868MHz road marker/manhole antenna designed for use inconjunction with “Bott’s dots”. The vandal resistant, non-reflective, low-profile housing allows it to be directlymounted onto...
The Taoglas RI.09.A.0121 is an Adhesive Roadmarker antenna designed for use in conjunction with “Bott’sdots”. The UV and vandal resistant, non-reflective, low-profile housing allows it to be directly mounted ontothe...
The Taoglas SGGP.18 is a ceramic GPS/GLONASS/GALILEO passive patch antenna designed for optimal performance on GPS L1 band (1575.42 MHz) and GLONASS L1 band (1602 MHz). With a low-profile thickness...
The Taoglas TG.55 is a 5G/4G monopole antenna, designed primarily for use with 5G/4G modules and devices that require high efficiency and peak gain to deliver best in class throughput...
The Taoglas TG.55.8113W is a white 5G/4G monopole antenna, designed primarily for use with 5G/4Gmodules and devices that require high efficiency and peak gain to deliver best in class throughput...
The Taoglas TG.66 is a hinged monopole antenna designed to cover all global 5G/4G frequencies between 600MHz and 6GHz. Despite its miniature size, just 70.3 x 9.7mm, the TG.66 has...
The Taoglas TU.60.3H31 is a unique dipole terminal ultra-wideband (known as UWB) antenna designed to cover allworldwide UWB frequencies between 3.5 and 8 GHz. With excellent efficiency and an omnidirectional...
The Taoglas XAHP.60 is a Permanent Mount active multi-band GNSS antenna that has been carefully designed for high performance cm-level positional accuracy covering the full GNSS spectrum for maximum compatibility.
The TG.09 Penta-band Cellular Hinged Rotatable SMA antenna is a high efficiency monopole antenna. Compared to other much larger antennas on the market, it has superior wide-band high efficiency characteristics.
The TG.09 Penta-band Cellular HingedRotatable SMA antenna is a high efficiency monopole antenna. Compared to other much larger antennas on the market, it has superior wide-band high efficiency characteristics. This...
The TG.10 Triton dipole Antenna – is primarily designed for use with CDMA modules with assisted GPS. It does not require a ground-plane to connect to. It has a quality...
The TG.19 Quad-band GSM-DCS-PCS-CDMA-GPR S-EDGE 824MHz to 1990MHz monopole helical antenna is a quality robust antenna with high gain in a small form factor. Its tiny size allows it to...
The TG.22.0111, Penta-band GSM-DCS-PCS-UMTS-CDM A-GPRS-EDGE-HSPA 800MHz to 2200MHz monopole helical antenna is a quality robust antenna with high gain in small form factor. Connection is made via straight SMA(M) connector.
The TG.22.0111W, Penta-band GSM-DCS-PCS-UMTS-CDM A-GPRS-EDGE-HSPA 800MHz to 2200MHz monopole helical antenna is a quality robust antenna with high gain in small form factor. Connection is made via straight SMA(M) connector.
The TG.22.0112 Penta-band GSM-DCS-PCS-UMTS-CDM A-GPRS-EDGE-HSPA 800MHz to 2200MHz monopole helical antenna is a quality robust antenna with high gain in small form factor.
The TG.22.0152 Penta-band GSM-DCS-PCS-UMTS-CDM A-GPRS-EDGE-HSPA 800MHz to 2200MHz monopole helical antenna is a quality robust antenna with high gain in small form factor.
The TI.10 series are high performance 433MHz omni-directional antennas. The TI.10 helical SMA plug mount antenna is ideal for mobile small form factor applications. At only 48mm in length omni-directional...
The TI.85.2113 is a high performance 868MHz Terminal mount dipole antenna, it is 198mm tall and 13mmin diameter and can be mounted straight or right angled due to its hinged...
The TI.92.2113 is a high performance 915MHz Terminal mount Dipole antenna, it is 198mm tall and 13mmin diameter and can be mounted straight or right angled due to its hinged...
The ultra-flat dual band antennas are designed for above ceiling mount spatial diversity installations. They are terminated with 3 ft plenum rated pigtails that can be fitted with various types...
The WA.500w IP67 Waterproof Stingray is a high efficiency, high gain adhesive mount dual band wireless antenna. Its high quality low profile covert housing can be attached onto the glass...
The WISP performance yagi antenna can be used as bridge antenna between two networks or for point-to-point communications. It is field adjustable for vertical or horizontal polarization with matched principal...
The WISP sector panel provides coverage of 2.4 GHz to 2.5 GHz frequencies with a VSWR performance of less than 1.5:1. Its design provides superior front-to-back ratio performance that ensures...
The WLA.01 2.4GHz Loop antenna is a high efficiency miniature SMD edge mounted ceramic antenna for very small space requirements for Wi-Fi, WLAN, Zigbee, Bluetooth and 802.11 applications. The WLA.01...
The WM.90 wall mount flexible whip monopole has unique exceptional wide-band peak gain characteristics to maintain the highest possible performance on all common 2G/3G bands used worldwide. Most other whip...
This 12mm*12mm*4mm high gain 2.4GHz patch antenna is ideally suited for high performance industrial applications in Wi-fi, ISM, Zigbee bands. This product has highest gain in the XZ (azimuth) plane...
This ceramic GPS patch antenna is based on smart XtremeGain™ technology. It is mounted via SMT process and has been selected as optimal solution for the 45x45mm ground plane.
This ceramic GPS patch antenna is based on smart XtremeGain™ technology. It is mounted via SMT process and has been tuned as the optimal solution for the ublox C16-G25Q GSM/GPS...
This ceramic GPS patch antenna is based on smart XtremeGainTM technology. It is mounted via SMT process and has been selected as optimal solution for the 45x45mm ground plane.
This ceramic GPS patch antenna is basedon smart XtremeGainTM technology. It is mounted via SMT process and has been selected asoptimal solution for the 45x45mm ground plane
This ceramic GPS patchantenna is based on smart XtremeGainTM technology. It is mounted via SMT process and has beenselected as optimal solution for the 45x45mm ground plane..
This ceramic GPS patchantenna is based on smart XtremeGainTM technology. It is mounted via SMTprocess and has been selected as optimal solution for the 45x45mm ground plane.
This VenU antenna offers 4G LTE multi-band coverage, high gain, and a rugged housing design, with a heavy-duty mounting bracket for mast or wall mount installations. It is ideal for...
This WiMAX antenna is designed to cover frequencies from 2300 to 2700 MHz. It offers excellent port to port isolation of 30 dB typical, with a VSWR of less than...
This WiMAX antenna is designed to cover frequencies from 3300 to 3800 MHz. It offers excellent port to port isolation of 30 dB typical, with a VSWR of less than...
This WLP.25 patch antenna for ISM, Wi-Fi, Bluetooth and Zigbee is based on smart XtremeGain™ technology. It is mounted via pin and double-sided adhesive and has been selected as optimal...
TI.16 is a 5dBi 915MHz ISM band (902MHz to 928MHz) Dipole Omni-directional antenna. This robust whip is suitable for outdoors applications where wide coverage is required especially in the azimuth...
TI.19 is a high performance 915MHz ISM band dipole omni-directional antenna. The hinged design enables the antenna to be positioned at its most suitable angle. This antenna features a SMA(M)...
WS.01 Hercules is a high efficiency, high gain thread mount dual band wireless antenna for external use on vehicles and outdoor assets worldwide. Omni-directional gain across both bands ensures constant...

<< Prev