Taoglas Antenna Unit PCS.07.A

Description
Low profile Cellular SMD Dielectric Antenna. The PCS.07.A is a low profile SMT cellular antenna designed for direct SMT mount on the device PCB. It provides highest efficiency in very small factor 35*7*3 mm. It is more resistant to detuning compared to other antenna integrations. If tuning is required it can be tuned for the device environment, while there is no need for new tooling. Its rectangular shape and very small size makes it very easy to integrate – can be mounted directly on the edge of the PCB board. The PCS.07 antenna is suitable for lower cost cellular applications and is especially suitable for telematics and automotive sector.
Request a Quote Datasheet
Description
Low profile Cellular SMD Dielectric Antenna. The PCS.07.A is a low profile SMT cellular antenna designed for direct SMT mount on the device PCB. It provides highest efficiency in very small factor 35*7*3 mm. It is more resistant to detuning compared to other antenna integrations. If tuning is required it can be tuned for the device environment, while there is no need for new tooling. Its rectangular shape and very small size makes it very easy to integrate – can be mounted directly on the edge of the PCB board. The PCS.07 antenna is suitable for lower cost cellular applications and is especially suitable for telematics and automotive sector.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - PCS.07.A - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
PCS.07.A
Antenna Unit PCS.07.A
Low profile Cellular SMD Dielectric Antenna. The PCS.07.A is a low profile SMT cellular antenna designed for direct SMT mount on the device PCB. It provides highest efficiency in very small factor 35*7*3 mm. It is more resistant to detuning compared to other antenna integrations. If tuning is required it can be tuned for the device environment, while there is no need for new tooling. Its rectangular shape and very small size makes it very easy to integrate – can be mounted directly on the edge of the PCB board. The PCS.07 antenna is suitable for lower cost cellular applications and is especially suitable for telematics and automotive sector.

Low profile Cellular SMD Dielectric Antenna. The PCS.07.A is a low profile SMT cellular antenna designed for direct SMT mount on the device PCB. It provides highest efficiency in very small factor 35*7*3 mm. It is more resistant to detuning compared to other antenna integrations. If tuning is required it can be tuned for the device environment, while there is no need for new tooling. Its rectangular shape and very small size makes it very easy to integrate – can be mounted directly on the edge of the PCB board. The PCS.07 antenna is suitable for lower cost cellular applications and is especially suitable for telematics and automotive sector.

Supplier's Site Datasheet
RF Antennas - 931-1257-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1257-1-ND
RF Antennas 931-1257-1-ND
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz -1.96dBi, 1.77dBi, 2.9dBi, 2.83dBi, 2.57dBi Solder Surface Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz -1.96dBi, 1.77dBi, 2.9dBi, 2.83dBi, 2.57dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-1257-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1257-2-ND
RF Antennas 931-1257-2-ND
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz -1.96dBi, 1.77dBi, 2.9dBi, 2.83dBi, 2.57dBi Solder Surface Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz -1.96dBi, 1.77dBi, 2.9dBi, 2.83dBi, 2.57dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - PCS.07.A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PCS.07.A
RF Antennas PCS.07.A
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz -1.96dBi, 1.77dBi, 2.9dBi, 2.83dBi, 2.57dBi Solder Surface Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz -1.96dBi, 1.77dBi, 2.9dBi, 2.83dBi, 2.57dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
PCS.07.A
Antennas PCS.07.A
Antennas 35*7*3mm Nemesis PCS.07 3G/2G Cellular SMD Antenna

Antennas 35*7*3mm Nemesis PCS.07 3G/2G Cellular SMD Antenna

Buy Now Datasheet
Cellular/3G Antenna, 2.17Ghz, 2.57Dbi; Antenna Type Taoglas - 72AC6250 - Newark, An Avnet Company
Chicago, IL, United States
Cellular/3G Antenna, 2.17Ghz, 2.57Dbi; Antenna Type Taoglas
72AC6250
Cellular/3G Antenna, 2.17Ghz, 2.57Dbi; Antenna Type Taoglas 72AC6250
CELLULAR/3G ANTENNA, 2.17GHZ, 2.57DBI; Antenna Type:Cellular / 3G; Frequency Min:1.92GHz; Frequency Max:2.17GHz; Antenna Mounting:PCB; Gain:2.57dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

CELLULAR/3G ANTENNA, 2.17GHZ, 2.57DBI; Antenna Type:Cellular / 3G; Frequency Min:1.92GHz; Frequency Max:2.17GHz; Antenna Mounting:PCB; Gain:2.57dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number PCS.07.A 931-1257-1-ND PCS.07.A PCS.07.A 72AC6250
Product Name Antenna Unit RF Antennas RF Antennas Antennas Cellular/3G Antenna, 2.17Ghz, 2.57Dbi; Antenna Type Taoglas
Polarization Linear Linear
Primary Frequency Range 826.0 to 2170.0 MHz 850.0 to 2100.0 MHz 1920.0 to 2170.0 MHz
Gain 2.57 dB -1.96 to 2.9 dB 2.57 dB
VSWR 3.57 :1
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Double Ridge Guide Horn Antenna - ModelSAS-574 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details