Maxtena Inc. Antenna Unit MIA-GPS-18

Description
Embedded Active GPS Microstrip Antenna. This is a high performance antenna designed for embedded applications. It is ideal for GPS handhelds, PDAs, and tracking devices. The compact size and light weight features make it perfect for various commercial and industrial applications. With a low noise figure and high-linearity LNZ, this antenna is the ideal solution for the most extreme and demanding applications where reliable satellite reception and high accuracy are required.
Request a Quote
Description
Embedded Active GPS Microstrip Antenna. This is a high performance antenna designed for embedded applications. It is ideal for GPS handhelds, PDAs, and tracking devices. The compact size and light weight features make it perfect for various commercial and industrial applications. With a low noise figure and high-linearity LNZ, this antenna is the ideal solution for the most extreme and demanding applications where reliable satellite reception and high accuracy are required.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MIA-GPS-18 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MIA-GPS-18
Antenna Unit MIA-GPS-18
Embedded Active GPS Microstrip Antenna. This is a high performance antenna designed for embedded applications. It is ideal for GPS handhelds, PDAs, and tracking devices. The compact size and light weight features make it perfect for various commercial and industrial applications. With a low noise figure and high-linearity LNZ, this antenna is the ideal solution for the most extreme and demanding applications where reliable satellite reception and high accuracy are required.

Embedded Active GPS Microstrip Antenna. This is a high performance antenna designed for embedded applications. It is ideal for GPS handhelds, PDAs, and tracking devices. The compact size and light weight features make it perfect for various commercial and industrial applications. With a low noise figure and high-linearity LNZ, this antenna is the ideal solution for the most extreme and demanding applications where reliable satellite reception and high accuracy are required.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number MIA-GPS-18
Product Name Antenna Unit
Polarization Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Log Periodic Antenna - Model SAS-515 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details