PCTEL, Inc. Antenna Unit MBS450

Description
The MBS VHF/UHF base station antennas feature 6061-T6 seamless aluminum construction and a no ground plane design for simplified mounting.
Request a Quote Datasheet
Description
The MBS VHF/UHF base station antennas feature 6061-T6 seamless aluminum construction and a no ground plane design for simplified mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MBS450 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MBS450
Antenna Unit MBS450
The MBS VHF/UHF base station antennas feature 6061-T6 seamless aluminum construction and a no ground plane design for simplified mounting.

The MBS VHF/UHF base station antennas feature 6061-T6 seamless aluminum construction and a no ground plane design for simplified mounting.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number MBS450
Product Name Antenna Unit
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
u-blox ANN-MB2-00 Tripleband GNSS Antenna - AS-ANT3B-ANNMB2-L1256-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1535.0 to 1602.0 MHz
Gain 31 dB
VSWR 2 :1
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details