PCTEL, Inc. Antenna Unit MUF4503

Description
The 5/8 Wave antennas utilize the chrome coil design with the enhancement of a heavy duty tapered rod for maximum durability in tough environments.
Request a Quote Datasheet
Description
The 5/8 Wave antennas utilize the chrome coil design with the enhancement of a heavy duty tapered rod for maximum durability in tough environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MUF4503 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MUF4503
Antenna Unit MUF4503
The 5/8 Wave antennas utilize the chrome coil design with the enhancement of a heavy duty tapered rod for maximum durability in tough environments.

The 5/8 Wave antennas utilize the chrome coil design with the enhancement of a heavy duty tapered rod for maximum durability in tough environments.

Supplier's Site Datasheet
RF Antennas - MUF4503 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MUF4503
RF Antennas MUF4503
460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 3dBi Base Mount

460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 3dBi Base Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number MUF4503 MUF4503
Product Name Antenna Unit RF Antennas
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details