Taoglas Antenna Unit OMB.868.B12F21

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - OMB.868.B12F21 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
OMB.868.B12F21
Antenna Unit OMB.868.B12F21
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 931-1520-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1520-ND
RF Antennas 931-1520-ND
865MHz ISM Whip, Straight RF Antenna 860MHz ~ 870MHz 11.4dBi N Type Female Bracket Mount

865MHz ISM Whip, Straight RF Antenna 860MHz ~ 870MHz 11.4dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - OMB.868.B12F21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
OMB.868.B12F21
RF Antennas OMB.868.B12F21
865MHz ISM Whip, Straight RF Antenna 860MHz ~ 870MHz 11.4dBi N Type Female Bracket Mount

865MHz ISM Whip, Straight RF Antenna 860MHz ~ 870MHz 11.4dBi N Type Female Bracket Mount

Buy Now Datasheet
Rf Antenna, Collinear, 870Mhz, Pole/wall Rohs Compliant Taoglas - 36AJ3944 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, Collinear, 870Mhz, Pole/wall Rohs Compliant Taoglas
36AJ3944
Rf Antenna, Collinear, 870Mhz, Pole/wall Rohs Compliant Taoglas 36AJ3944
RF ANTENNA, COLLINEAR, 870MHZ, POLE/WALL ROHS COMPLIANT: YES

RF ANTENNA, COLLINEAR, 870MHZ, POLE/WALL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas Barracuda OMB.868.B12F21 868MHz 12dBi Omnidirectional Outdoor Antenna

Antennas Barracuda OMB.868.B12F21 868MHz 12dBi Omnidirectional Outdoor Antenna

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number OMB.868.B12F21 931-1520-ND OMB.868.B12F21 36AJ3944 OMB.868.B12F21
Product Name Antenna Unit RF Antennas RF Antennas Rf Antenna, Collinear, 870Mhz, Pole/wall Rohs Compliant Taoglas Antennas
Applications ISM ISM
Primary Frequency Range 865.0 MHz
Gain 11.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers