This high performance, low profile, PCB antenna is based on smart TheStripe™ antenna technology. It consists of a PCB antenna and mini coaxial cable. The product is a high gain Penta-band 850/900/1800/1900/21
RF ANT 850MHZ/900MHZ FLAT PATCH Product overview: PC29.07.0100A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PC29.07.0100A can be used for catalog matching and distributor lookup.
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, GSM, UMTS Flat Patch RF Antenna 0.01dBi, 1.2dBi, 2.66dBi, 1.25dBi, 1.43dBi U.FL (UMCC), IPEX MHF1 Adhesive
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, GSM, UMTS Flat Patch RF Antenna 0.01dBi, 1.2dBi, 2.66dBi, 1.25dBi, 1.43dBi U.FL (UMCC), IPEX MHF1 Adhesive
PCB ANTENNA, 2.1GHZ, 1.43DBI; Antenna Type:PCB; Frequency Min:-; Frequency Max:2.1GHz; Antenna Mounting:Adhesive / Screw; Gain:1.43dBi; VSWR:1.37; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Horizon
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | PC29.07.0100A | 875-PC29.07.0100A | 931-1114-ND | PC29.07.0100A | 72AC6252 | PC29.07.0100A |
| Product Name | Antenna Unit | 850MHZ 900MHZ Rf Antenna | RF Antennas | RF Antennas | Pcb Antenna, 2.1Ghz, 1.43Dbi; Antenna Type Taoglas | Antennas |
| Pattern Type | Omni directional | |||||
| Polarization | Horizontal | Horizontal | ||||
| Primary Frequency Range | 850.0 to 2100.0 MHz | 850.0 to 2100.0 MHz | ? to 2100.0 MHz | |||
| Gain | 2.66 dB | 0.0100 to 2.66 dB | 1.43 dB |