Richardson RFPD Datasheets for Antennas

Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more

Page: 1 2 3 4 5
Product Name Notes
2.4GHz/5.8GHz Dipole Antenna for ISM Band and WLAN IEEE 802.11a/b/g/h
3.5mm thick GPS/Glonass Patch Antenna, 1575-1610MHz
35mm with 2mm Low Profile GPS/GLONASS/GALILEO Dual-Band Ceramic Patch Antenna
4G LTE Wide Band Flex MIMO Antenna 698-3000 MHz. The patent pending FXUB70 LTE Wide-band flexible wideband antenna has been designed to cover all working frequencies in the 698-3000 MHz...
5G 28GHz Smart Antenna Subsystem The KHA16.24C is a patent-pending, 2D antenna array with integrated beamformer RFICs to provide full amplitude and phase control across the 16 elements comprising the...
GPS L1, L2, L5 and L6 Embedded Ceramic Loop Antenna The Taoglas GBBLA.125.A is a unique embedded ceramic miniature loop antenna designed for centimetre-level accuracy with RTK systems using the...
High Accuracy GPS L1/L2 Low Profile, Low Axial-Ratio Antenna The GPSF.36.7.A.30 is a 36x36mm ceramic GPS L1/L2 low profile, low axial-ratio, embedded stacked passive patch antenna with a 7mm height.
Multiband High Precision GNSS Stacked Patch Antenna The Taoglas GPDF5012.A is a high performance, multi-band passive GNSS antenna that has been carefully designed to provide fantastic positional accuracy on the...
Self-Contained Movable System Compact and portable, the Ethertronics® ETH-MMW-1000 frees up space in laboratories and production environments. The system integrates its Gigahertz Control Unit, Measurement PC and welcomes a Vector...
Discone External Mount Wideband Antenna 450-6000MHz 60mm TGC-200 SMA(M)
Embedded Active Antenna for GNSS L1/L2/L5 with 100mm 1.37 and IPEX MHFI(U.FL)
Embedded Flexible 4G LTE MIMO 2*2 Antenna with 150mm 1.37 IPEX MHFI (U.FL) 698 MHz to 3GHz. The patent pending FXUB71 antenna is an industry leading embedded LTE 2*2 MIMO...
EXC 1/4 Wave Whip UHF Two-Way Radio Antenna - TN Connector|•Injection molded, 1/4 wave flexible cable antenna|•High durability, high efficiency|•Textured finish with strain-relief base|•An original 'Tuf Duck' antenna|Applications :|•For Bluetooth...
FXP.07 is a general version of stick-on flexible PCB GSM penta-band antenna. It is designed with a cellphone size ground plane so works the best with devices of similar size...
FXP.75 Atom 2.4GHz Series Ultra-Miniaturized 2dBi Bluetooth Antenna. The FXP75 Atom is a super small monopole ultra-low profile antenna for 2.4GHz band that includes Bluetooth, Wi-Fi, ZigBee and ISM bands...
FXP07.07.0100A is a general version of stick-on flexible PCB. It is designed with 100mm 1.13mm coaxial cable and the IPEX connector for easy installation. FXP07.07.0100A is ideal for initial test...
G24 Ultima Series Cellular Antenna is an extremely low profile 2G/3G 800MHz to 2200MHz cellular antenna solution for professional telematics applications. Suitable for GSM/GPRS/CDMA applications worldwide, at only 19.6mm (0.77”)...
GSA.8821 I-Bar Penta-band Cellular Antenna is flexible and robust. The slim-line designed for covert and convenient installation in automotive vehicles. Its omni-directional gain across all bands ensures constant reception and...
HDDA5W-32-DP2 -- 32 dBi dual polarity. 4900 to 5875 MHZ High Performance Dish Antenna. The new HD Series dish antennas offered by Laird Technologies offer the system engineer the best...
High Performance Chip Antenna for Cardbus32 Devices Please see FR05-S1-NO-103B for ordering the bulk version of this part
High Performance Passive GPS Antenna. The M1575HCT-22-P is a high performance passive antenna designed for the GPS L1 band, and built on proprietary Helicore® technology. This technology provides exceptional pattern...
High Performance Passive GPS Antenna. The M1575HCT-22P-MR is a rugged high performance passive antenna designed for the GPS L1 band, and built on Maxtena proprietary Helicore® technology. This technology provides...
High Performance Passive GPS Antenna. The M1575HCT-22P-SMA is a rugged high performance passive antenna designed for the GPS L1 band, and built on Maxtena proprietary Helicore® technology. This technology provides...
Iridium Certified Passive Antenna. The M1621HCT-P-SMA is a high performance antenna designed for the Iridium network, and built on proprietary Maxtena Helicore® technology. This technology provides exceptional pattern control, polarization...
Iridium Certified Passive Antenna. The M1621HCT-P-UFL is a high performance antenna designed for the Iridium network, and built on proprietary Maxtena Helicore® technology. This technology provides exceptional pattern control, polarization...
Iridium External Magnet Mount Antenna. The M1621HCT-EXT is a high performance Iridium certified antenna designed for the Iridium network, built on proprietary Maxtena HeliCore® technology. This technology provides exceptional pattern...
Iridium/GPS Passive Antenna. The M1600HCT-P-SMA is a high performance antenna designed for the Iridium network and GPS band, and built on proprietary Maxtena Helicore® technology. This technology provides exceptional pattern...
Iridium/GPS Passive Antenna. The M1600HCT-P-UFL is a high performance antenna designed for the Iridium network and GPS band, and built on proprietary Maxtena Helicore® technology. This technology provides exceptional pattern...
L1 GPS GLONASS Passive Antenna. The M1516HCT-P-SMA is a dual band, high performance antenna designed for both GPS and GLONASS, and built on Maxtena proprietary Helicore® technology. This technology provides...
L1 GPS GLONASS Passive Antenna. The M1516HCT-P-UFL is a dual band, high performance antenna designed for both GPS and GLONASS, and built on Maxtena proprietary Helicore® technology. This technology provides...
Laird Technologies offers an extensive array of base station and in-building wireless antennas. Responding to the ever-increasing variety of frequencies and applications, Laird Technologies offers VHF, UHF, 700 MHz, Cell/PCS...
Low Profile Iridium/GPS Fleet Antenna. Maxtena’s SATFleet Iridium/GPS fleet solution consists of two separate high performance antennas in one compact and secure housing: one helix Iridium enabling Voice and Data...
PCTEL’s GPS active NMO mount antenna provides superior performance with the industry’s smallest NMO mountable footprint. The GPS-NMO antenna features a custom tuned frequency ceramic patch element, 15 KV ESD...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Rugged L1/L2 GPS GLONASS Active Antenna. The M1227HCT-A2-SMA is Maxtena’s latest high performance Active rugged antenna designed for L1/L2 GPS and GLONASS bands. The antenna is designed for applications requiring...
Small Form Factor Circular Flexible Near-Field Communications Antenna. The FXR.05.A is a circular flexible NFC (Near Field Communications) antenna for use in mobile devices and other applications. The design provides...
Small SMD Chip Antenna for Miniature Wireless Products. Fractus Micro Reach Xtend™ Chip Antenna is a very small size and low cost antenna that combines reduced clearance area required within...
Small SMD Chip Antenna for USB and MIMO Cardbuses a/b/g/n Devices. The Fractus Compact Dual-band Reach Xtend Chip Antenna for 802.11 a/b/g/n WLAN systems is a tiny rectangular 3D-shaped antenna...
Small SMD Chip Antenna for USB and MIMO Cardbuses a/b/g/n Devices Please see FR05-S1-NO-104B for ordering the bulk version of this part Note: This part is available until the extent...
Taoglas has developed a standard NFC (Near Field Communications) tag antenna for use with in mobile device and other applications. This standard design is matched for optimal performance with typical...
Taoglas has developed an NFC (Near Field Communications) antenna for use with NFC readers. This standard design is matched to a 50 Ohm system and provides a well matched solution...
Taoglas have developed a unique ceramic miniature loop antenna series for GPS applications. At 10*3.2*3.9mm, the GLA.02 GPS 1575MHz Loop antenna is a miniature edge mounted antenna, designed for small...
Taoglas have developed a unique ceramic miniature loop antenna series for GPS applications. At 5.0*3.0*0.5mm, the GLA.01 GPS Loop antenna is a miniature edge mounted antenna, designed for small space...
Taoglas´ 5150-5900 MHz ceramic chip antenna is specifically designed for Wi-Fi/ WHDMI/ High Bandwidth 5GHz band applications. It is a high efficiency miniature SMD edge mounted ceramic monopole antenna with...
The 2.4GHz parabolic grid directional antennas offered by Laird Technologies utilize a patented parabolic grid design with a patented high performance dipole feed. The antennas are constructed of welded steel...
The 5GHz parabolic grid directional antennas offered by Laird Technologies utilize a unique patented parabolic grid design with compact high performance feed. The antennas are constructed of welded steel wires...
The 868MHz Hercules ISM antenna is a high performance steel thread-mount ISM antenna for external use on vehicles and outdoor assets worldwide. Omni-directional high gain across all bands ensures constant...
The 915MHz Hercules ISM Antenna is a high performance steel thread-mount ISM antenna for external use on vehicles and outdoor assets worldwide. Omni-directional high gain across all bands ensures constant...
The BOA 900MHz omnidirectional base station antennas consist of a linear array, encapsulated in a heavy duty fi berglass radome with a thick walled 6061-T6 aluminum mounting base for reliable...
The CA.69 Ceramic Chip antenna from Taoglas 169 MHz is specifically designed for VHF 169MHz band applications. It is a high efficiency miniature SMD edge mounted antenna with small footprint...
The CGGBP.35.2.A.08 is a ceramic GNSS L1 GPS/GLONASS/GALILEO/ BeiDou embedded passive patch antenna, with a low profile of 2mm thickness. It is designed for professional applications in vehicle navigation devices...
The DSGP.1575.12.4.A.02 is a ceramic GPS L1 / GALILEO E1 passive patch antenna. 12 mm square and with a height of just 4mm, this antenna is perfect for applications in...
The FLA.01 antenna is a penta-band cellular antenna that is embedded inside medical devices and can achieve high performance, particularly with customization. The technology can be applied to any frequency...
The FP2458-VP6RPC dual-band MIMO antenna provides spatial diversity coverage of 2.4-2.5GHz WiFi and 4.9-5.9GHz Wi-Fi, WiMAX broadband wireless frequencies in an attractive, low profile housing. The platform was designed to...
The FW.24 is a flexible 2.4GHz whip antenna with a SMA(M) connector for outdoor use. It features excellent efficiency (>75%) and high peak gain (>4 dBi) between 2400-2500MHz on a...
The FW.90 is a flexible cellular whip antenna with IP67 housing. It has a wide response and high peak gain. Ideal for outdoor environments which require high gain, on both...
The FXP.74 Black Diamond is a small ultra-low profile antenna for 2.4GHz band that includes Bluetooth, Zigbee and Wi-Fi single band application. The FXP.74 has a peak gain of 4dBi...
The FXP.830 has a peak gain of 1.8dBi at 2.4GHz and efficiencies of 50%, and 3-4dBi and 80-90% along bands 4.9GHz to 6GHz. The FXP830 is a high efficiency, small,...
The FXP.830 has a peak gain of 1.8dBi at 2.4GHz and efficiencies of 50%, and 3-4dBi and 80-90% along bands 4.9GHz to 6GHz.
The FXP40 is a super small monopole ultra-low profile antenna for GSM850/GSM900/DCS/PC S quad bands. The FXP40 has a peak gain of 1.3dBi and efficiencies of 56%. It is made...
The FXP70 Freedom 2.4GHz Antenna works on WiFi, ZigBee, Bluetooth and ISM band at 2.4GHz. This antenna has been designed as a general solution to cover the current market applications,...
The FXP72 Freedom 2.4GHz Antenna works on WiFi, ZigBee, Bluetooth and ISM band at 2.4GHz. This antenna has been designed with a specific characteristic of having a ground coupling effect...
The FXP73 Blue Diamond 2.4GHz Antenna works on WiFi, ZigBee, Bluetooth and ISM band at 2.4 GHz. This antenna has been designed with a specific solution to cover the current...
The FXP810 has a peak gain of 1.5dBi at 2.4GHz and efficiencies of 60-70%, increasing to 5dBi and 80-90% along bands 4.9GHz to 6GHz. At 31*31*0.1mm in size this antenna...
The FXP810 has a peak gain of 1.5dBi at 2.4GHz and efficiencies of 60-70%, increasing to 5dBi and 80-90% along bands 4.9GHz to 6GHz.
The FXP831 is a high efficiency, small, dual-band, dipole antenna for 2.4/4.9-6GHz band including Bluetooth and Wi-Fi. The FXP.831 has a peak gain of 2.5dBi at 2.4GHz and efficiencies of...
The G.30 Olympian is a high performance screw mount wide-band cellular antenna for external use on vehicles and outdoor assets worldwide. Omni-directional high gain and high efficiency across all bands...
The G21 (Generation II) Hercules is a high performance steel thread-mount Penta-band cellular antenna for external use on vehicles and outdoor assets worldwide. Omni-directional high gain across all bands ensures...
The G30 Olympian is a high performance screw mount wide-band cellular antenna for external use on vehicles and outdoor assets worldwide. Omni-directional high gain and high efficiency across all bands...
The GA.107 magnetic cellular band antenna delivers marked improvements in efficiency and gain across all common frequencies in use for cellular bands today. Now one antenna can be used in...
The GA.110 magnetic ultra-wideband cellular antenna delivers stable high omni-directional gain and efficiencies across all common 2G, 3G and 4G global cellular bands from 700 MHz to 3.5 GHz.
The Gemini LTE 4G MIMO 2x2 is a robust external antenna that is fully IP67 waterproof for use with all 2G/3G/4G MIMO cellular routers and application points worldwide. It includes...
The GL4X4MIMO-SF antenna enables high data rate connectivity for ITS, DSRC and IIoT applications. This low-profile antenna supports dual-band 2.4/5 GHz MIMO for 802.11p, ac Wi-Fi standards, combining multiple antenna...
The GNSMB-COV multi-band antenna provides optimal MIMO 4G LTE and single port 802.11ac Wi-Fi coverage in a covert, low-profile housing. The antenna also incorporates PCTEL’s unique high rejection GNSS technology...
The GPS-TMG-20 timing reference antennas are specifically designed for longlasting, trouble-free deployments in congested cell-site applications. Their 20 dB high gain amplifier is well suited to address attenuation issues associated...
The GPS-TMG-26 timing reference antennas feature a 26 dB amplifier specifically designed to support long-lasting, trouble-free deployments in congested cell-site applications. The proprietary quadrifiliar helix design, coupled with multi-stage filtering...
The GPS-TMG-40 timing reference antennas are specifically designed for longlasting, trouble-free deployments in congested cell-site applications. Their 40 dB high gain amplifier is well suited to address attenuation issues associated...
The GPS-TMG-HR-26 timing reference antennas feature a 26 dB amplifier and narrow band high rejection filtering specifically designed to support long-lasting, trouble-free deployments in congested cell-site applications with severe interference...
The GPSGSMMMMSMA multi-band GPS magnetic mount antenna provides omnidirectional coverage of GSM frequencies from 824-896 MHz and 1710-1990 MHz plus GPS L1 vehicle tracking support. This low profile antenna features...
The GPSGSMSMMSMA multi-band GPS antenna provides omnidirectional coverage of GSM frequencies from 824-896 MHz and 1710-1990 MHz plus GPS L1 vehicle tracking support. This low profile antenna is designed for...
The GPSHPSM high performance GPS Multi-Band antenna platform is PCTEL’s most durable and versatile design for vehicular applications. This platform offers multi-band coverage, superior GPS LNA technology, easy to install...
The GSA.8821 I-Bar Penta-band GSM Antenna is flexible and robust. Its slim-line design allows for covert and convenient installation in automotive vehicles, its omni-directional gain across all bands ensures constant...
The GW.05 dual band WiFi Hinged Rotatable Antenna is a high efficiency monopole antenna. Compared to other much larger antennas on the market, it has superior wide-band high efficiency characteristics.
The GW.11 2.4 GHz dipole RP-SMA plug mount antenna is ideal for 2.4 GHz wireless applications such as Bluetooth and Wireless LAN. At only 84mm in length omni-directional 1.8dBi gain...
The GW.15 2.4 GHz dipole SMA plug mount antenna is ideal for 2.4 GHz wireless applications such as Bluetooth and Wireless LAN. At only 108mm in length omni-directional 2dBi gain...
The GW.17 Click –in Terminal Antenna is a high performance robust 2.4GHz dipole antenna designed for quick assembly onto finished products. The specially designed click in plastic head greatly reduces...
The GW.22 is a dipole antenna designed to provide up to 5dB of gain to 2.4GHz applications such as Bluetooth, BLE, Thread, Wi-Fi, WLAN and ZigBee. The IP67 rated enclosure...
The GW.22 is a dipole antenna designed to provide up to 5dB of gain to 2.4GHzapplications such as Bluetooth, BLE, Thread, Wi-Fi, WLAN and ZigBee. The IP67 rated enclosure makes...
The GW.26 2.4 GHz Monopole RP-SMA(M) antenna is ideal for 2.4 GHz wireless applications such as Bluetooth and Wireless LAN. Connector mount is fully customizable.
The GW.59 dipole RP-SMA plug mount antenna is ideal for 2.4GHz/5.15~5.85GHz wireless applications such as Bluetooth and Wireless LAN. At 156mm in length omni-directional 3dBi gain across all bands ensures...
The GW.59 dipole RP-SMA plug mount antenna is ideal for 2.4GHz/5.8GHz wireless applications such as Bluetooth and Wireless LAN. At only 138mm in length omni-directional 2dBi gain across all bands...
The GWLA.01 GPS/GALILEO / 2.4GHz embedded loop antenna is a high efficiency, miniature SMD, edge mounted ceramic antenna for GPS/GALILEO and 2.4GHz Wi-Fi, WLAN, ZigBee, Bluetooth, and 802.11 applications. It...
The IAA.01 is a high performance magnetic mount antenna which is designed specific to communicate efficiently with the Iridium™ Satellite Communication system. The IAA.01 utilises the Taoglas expertise in ceramics...
The ILA.01 is a 915 MHz ISM band antenna with excellent efficiency, 60% at the center frequency and 45% at the band edges. This antenna works the best when placed...
The ILA.02 is a 868 MHz ISM band antenna featuring an excellent efficiency of 60% across the band. This antenna works the best when placed at the center of the...
The ILA.09 is a new 915 MHz ISM band embedded ceramic loop antenna from Taoglas featuring good efficiency of 55% at the center of the band. It is the perfect...
The IMA.01 – Marine Antenna, delivers exceptional reception performance for permanent in-building or marine applications. This antenna is designed for free-air operation, no ground plane required.
The IS.01 is a high performance 433MHz thread mount antenna for external use on mesh networks, vehicles and outdoor and indoor assets. It is designed for heavy duty work with...
The M1516HCT-15A-SMA is a high performance dual stage LNA active antenna designed for the GPS and GLONASS L1 band, and built on Maxtena proprietary Helicore™ technology. This technology provides exceptional...
The M1575HCT-15A-SMA is a high performance dual stage LNA active antenna designed for the GPS L1 band, and built on Maxtena proprietary Helicore™ technology. This technology provides exceptional pattern control,...
The M1575HCT-A-SMA is a high performance dual stage LNA active antenna designed for the GPS L1 band, and built on Maxtena proprietary Helicore® technology. This technology provides exceptional pattern...
The M1621HCT-EXT is a high performance Iridium certified antenna designed for the Iridium network, built on proprietary Maxtena HeliCore® technology. This technology provides exceptional pattern control, polarization purity and...
The M7HCT-A-SMA is an active multi-frequency, high-accuracy, GNSS antenna for the L1/L2 GPS, Galileo, Beidou and GLONASS bands. The antenna is designed for applications requiring greater accuracy than L1-only antennas...
The M9706CWT is an active multi-frequency, high accuracy, GNSS antenna for the L1/L2 GPS, Galileo, Beidou and GLONASS bands. The antenna is designed for applications requiring greater accuracy than L1...
The M9706CWT-UFL is an active multi-frequency, high accuracy, GNSS antenna for the L1/L2 GPS, Galileo, Beidou and GLONASS bands. The antenna is designed for applications requiring greater accuracy than L1...
The MA.104 GPS/Cellular Combination Hercules Antenna is a combination highperformance GPS and penta-band cellular antenna solution for reliable assettracking and remote monitoring. Durable UV and robust ABS housing is resistant...
The MA.104.C GPS/Cellular Combination Hercules Antenna is a combination high performance GPS and penta-band cellular antenna solution for reliable asset tracking and remote monitoring. Durable UV and robust ABS housing...
The MA1045 Supercombo antenna is the world’s smallest next generation 5in1, vehicle roof permanent mount solution. Fully IP67 waterproof with robust ABS+PC housing. The antenna is approved for use on...
The Max-Matics™ GPS+ antennas have been designed to provide maximum performance and versatility for telematics applications, including fleet monitoring and asset tracking. By combining the high performance of a GPS...
The patent pending FXP612 embedded flexible antenna is a next generation GNSS antenna designed to cover working frequencies in the GPS L1/L2/L5/ GLONASS / GALILEO / BeiDou bands. This antenna...
The patent pending FXP840 is a super small monopole ultra-low profile antenna for 2.4/4.9-6 GHz. This antenna is designed for DSRC, V2V, WiFi, Bluetooth, Zigbee and other applications in these...
The patent pending Maximus FXUB66 designed to cover all working frequencies in the 700-6000 MHz spectrum, including all Cellular, Wi-Fi, ISM and GNSS bands. Its use in a device improves...
The patent pending Maximus FXUB66 flexible ultra wideband antenna has been designed to cover all working frequencies in the 700-6000 MHz spectrum, including all Cellular, Wi-Fi, ISM and GNSS bands.
The patent pending Minima FXUB68 flexible antenna has been designed to cover 4G bands in the 700-2700 MHz spectrum, but also optimally covers 3G and 2G. The antenna has a...
The Taoglas FXP14 Hexa Band Cellular Antenna covers all world-wide bands (850 / 900 / 1700 / 1800 / 1900 / 2100 MHz). These cellular bands are used for different...
The Taoglas FXP245 450 MHz ISM Antenna covers from 450-457 MHz used in the 450 MHz ISM (Industrial Scientific Medical) Band. The antenna has been designed in a flexible material...
The Taoglas FXP270 784 MHz ISM Band Antenna covers from 779-787 MHz used in the 784 MHz ISM (Industrial Scientific Medical) Chinese Band. The antenna has been designed in a...
The Taoglas FXP280 868 MHz ISM Antenna covers from 863-870 MHz used in the 868MHz ISM (Industrial Scientific Medical) European Band. The antenna has been designed in a flexible material...
The Taoglas FXP290 915 MHz ISM Antenna covers from 902-928 MHz used in the 915 MHz ISM (Industrial Scientific Medical) Band. The antenna has been designed in a flexible material...
The Taoglas GPDF357A is a precision-engineered embedded stacked passive GPS patch antenna supportingboth GPS L1/Galileo E1 and L2 bands. It consists of two patches stacked with two pin feeds (one...
The Taoglas GPDF357B is a precision-engineered embedded stacked passive GPS patch antenna supportingboth GPS L1/Galileo E1 and L2 bands. It consists of two patches stacked with two pin feeds (one...
The Taoglas GPS/Iridium CGIP.25 ceramic patch antenna is a low profile (4mm) small footprint single feed antenna (25*25mm) designed for the Iridium combined Iridium/GPS module. It has been specifically designed...
The Taoglas GuardianX GA400.A.305111 is a low profile heavy duty, fully IP67 waterproof external antenna. The GA400 has been designed to cover all 5G and 4G bands, including all sub-6GHz...
The Taoglas GW.34 is a 2.4 & 5.8GHz Wi-Fi terminal mount dipole antenna. At just 198mm in height and 13mm indiameter, the robust TPEE enclosure can be mounted straight or...
The Taoglas GW.51 is a 2.4 & 5.8GHz Wi-Fi terminal mount dipole antenna. At just 198mm in height and 13mm indiameter, the robust TPEE enclosure can be mounted straight or...
The Taoglas MA1044.A Sharkfin is a next generation 4in1, vehicle roof permanent mount combination antenna solution. It is a fully IP67 rated waterproof antenna manufactured with a robust ABS/PC enclosure.
The Taoglas Synergy MA1504 is a 4-in-1 next-generation permanent mount antenna for vehicle roofapplications. It has a fully IP67 rated waterproof robust PC enclosure and base. The 4 antennas inside...
The Taoglas Synergy MA1509.AK.001 is a 9-in-1 next-generation permanent mount antenna for vehicle roofapplications. It has a fully IP67 rated waterproof robust PC enclosure and base. The 9 antennas inside...
The Taoglas Synergy MA1511 is an 11-in-1 next-generation permanent mount antenna for vehicle roofapplications. It has a fully IP67 rated waterproof robust ABS enclosure and base. The 11 antennas insidesupport...
The Trooper II dual-carrier antenna platform supports the high speed requirements of complex RF communication systems used for Intelligent Transportation Systems (ITS), and Critical Communications applications. These antennas feature four...
This 18mm ceramic GPS/Glonass patch antenna, by means of a double resonance design, has unique wide-band operation over the whole operating bands of GPS and Glonass systems from 1575MHz to...
This 25mm square embedded ceramic GPS/GLONASS/BEIDOU patch antenna's wide band of operation leads to excellent gain and radiation pattern stability on all three common commercial GNSS systems worldwide. Compared to...
This 35*35mm ceramic GPS patch antenna is based on smart XtremeGain™ technology. It is mounted via pin and double-sided adhesive and has been tuned as optimal solution for the customer...
This ceramic GPS patch antenna is based on smart XtremeGain™ technology. It is mounted via pin and double-sided adhesive and has been selected as optimal solution for the 50x50mm ground...
This convenient “peel and stick” flexible polymer antenna is designed for applications that require high positioning accuracy using GPS, GLONASS, Galileo and even BeiDou functions on modern-day GNSS systems. The...
This is a combination high performance GPS and Penta-band Cellular (GSM / CDMA/PCS/DCS/ / UMTS / GPRS / EDGE / HSPA) antenna to simplify AVL or Fleet management antenna systems...
This is a combination high performance GPS and Penta-band Cellular (GSM/CDMA/PCS/DCS/ / UMTS / GPRS / EDGE/ HSPA) antenna to simplify AVL or Fleet management antenna systems worldwide. Its high...
This miniaturized ceramic GPS patch antenna is based on smart XtremeGain™ technology. It is mounted via pin and double-sided adhesive and has been selected as optimal solution for the customer...
This miniaturized ceramic GPS patch antenna is based on smart XtremeGain™ technology. It is mounted via pin and double-sided adhesive and has been tuned as optimal solution for the customer...
This miniaturized ceramic Iridium patch antenna is based on smart XtremeGain™ technology. It is mounted via pin and double-sided adhesive and has been selected as optimal solution for the customer...
Unifier Ceramic SMD Antenna. Taoglas have developed a unique ceramic miniature loop antenna series for GPS-GLONASS-BEIDOU applications. At 3.2*1.6*0.5mm, the Unifier GGBLA.01.A Loop antenna is a miniature edge mounted SMD...
WLAN / BT / Zigbee Embedded Ceramic Antenna Ethertronics’ series of Ceramic Isolated Magnetic Dipole (IMD) antennas deliver on the key needs of device designers for higher functionality and performance...

<< Prev Next >>