PCTEL, Inc. Antenna Unit MFB1500

Description
The 144-174 MHz white fiberglass antenna series consists of base matched half wave antennas encapsulated in a heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and UPS shippable.
Request a Quote Datasheet
Description
The 144-174 MHz white fiberglass antenna series consists of base matched half wave antennas encapsulated in a heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and UPS shippable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MFB1500 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MFB1500
Antenna Unit MFB1500
The 144-174 MHz white fiberglass antenna series consists of base matched half wave antennas encapsulated in a heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and UPS shippable.

The 144-174 MHz white fiberglass antenna series consists of base matched half wave antennas encapsulated in a heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and UPS shippable.

Supplier's Site Datasheet
RF Antennas - MFB1500 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MFB1500
RF Antennas MFB1500
153MHz Whip, Straight RF Antenna 150MHz ~ 156MHz 0dBi N Type Male Base Mount

153MHz Whip, Straight RF Antenna 150MHz ~ 156MHz 0dBi N Type Male Base Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number MFB1500 MFB1500
Product Name Antenna Unit RF Antennas
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 150.0 to 156.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Mini Survey Tripleband GNSS Antenna - AS-ANT3B-MINISUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details