Ethertronics Inc., U.S.A. RF/IF and RFID - RF Antennas P522304

Description
Win Source Part Number: 990922-P522304 Category: RF/IF and RFID>RF Antennas Series: Prestta™ Termination: Solder Package: Tape & Reel Applications: CDMA, DCS, GSM, PCS, UMTS, WCDMA Standard Package: 1,120 Mounting: SMD (SMT) Power - Max: 2 W Frequency Range: 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz Height (Max): 0.126" (3.20mm) Frequency Group: Wide Band Frequency (Center/Band): 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Type: Chip Number of Bands: 5 VSWR: 2.5 Gain: 1.4dBi, 1.2dBi, 1.8dBi, 1.1dBi, 2.5dBi RF Family/Standard: Cellular ECCN: 3A991A2 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Mfr: Ethertronics/AVX Other Names: 939-1022-1,Q7924910B B,939-1022-2,VIS-939 -1022-2,Q7924910D,93 9-1022-6
Request a Quote Datasheet
Description
Win Source Part Number: 990922-P522304 Category: RF/IF and RFID>RF Antennas Series: Prestta™ Termination: Solder Package: Tape & Reel Applications: CDMA, DCS, GSM, PCS, UMTS, WCDMA Standard Package: 1,120 Mounting: SMD (SMT) Power - Max: 2 W Frequency Range: 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz Height (Max): 0.126" (3.20mm) Frequency Group: Wide Band Frequency (Center/Band): 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Type: Chip Number of Bands: 5 VSWR: 2.5 Gain: 1.4dBi, 1.2dBi, 1.8dBi, 1.1dBi, 2.5dBi RF Family/Standard: Cellular ECCN: 3A991A2 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Mfr: Ethertronics/AVX Other Names: 939-1022-1,Q7924910B B,939-1022-2,VIS-939 -1022-2,Q7924910D,93 9-1022-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
P522304
RF/IF and RFID - RF Antennas P522304
Win Source Part Number: 990922-P522304 Category: RF/IF and RFID>RF Antennas Series: Prestta™ Termination: Solder Package: Tape & Reel Applications: CDMA, DCS, GSM, PCS, UMTS, WCDMA Standard Package: 1,120 Mounting: SMD (SMT) Power - Max: 2 W Frequency Range: 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz Height (Max): 0.126" (3.20mm) Frequency Group: Wide Band Frequency (Center/Band): 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Type: Chip Number of Bands: 5 VSWR: 2.5 Gain: 1.4dBi, 1.2dBi, 1.8dBi, 1.1dBi, 2.5dBi RF Family/Standard: Cellular ECCN: 3A991A2 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Mfr: Ethertronics/AVX Other Names: 939-1022-1,Q7924910B B,939-1022-2,VIS-939 -1022-2,Q7924910D,93 9-1022-6

Win Source Part Number: 990922-P522304
Category: RF/IF and RFID>RF Antennas
Series: Prestta™
Termination: Solder
Package: Tape & Reel
Applications: CDMA, DCS, GSM, PCS, UMTS, WCDMA
Standard Package: 1,120
Mounting: SMD (SMT)
Power - Max: 2 W
Frequency Range: 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz
Height (Max): 0.126" (3.20mm)
Frequency Group: Wide Band
Frequency (Center/Band): 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz
Antenna Type: Chip
Number of Bands: 5
VSWR: 2.5
Gain: 1.4dBi, 1.2dBi, 1.8dBi, 1.1dBi, 2.5dBi
RF Family/Standard: Cellular
ECCN: 3A991A2
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8529.10.9100
Mfr: Ethertronics/AVX
Other Names: 939-1022-1,Q7924910BB,939-1022-2,VIS-939-1022-2,Q7924910D,939-1022-6

Buy Now Datasheet
Downers Grove, IL, United States
Antenna Unit
P522304
Antenna Unit P522304
Broadband FR4 Embedded Cellular Antenna Ethertronics’ Broadband Embedded Cellular antenna utilizes Isolated Magnetic Dipole (IMD) technology which address the challenges facing today’s product designers. IMD’s high performance and isolation characteristics offer better connectivity and minimal interference.

Broadband FR4 Embedded Cellular Antenna

Ethertronics’ Broadband Embedded Cellular antenna utilizes Isolated Magnetic Dipole (IMD) technology which address the challenges facing today’s product designers. IMD’s high performance and isolation characteristics offer better connectivity and minimal interference.

Supplier's Site Datasheet
RF Antennas - P522304 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
P522304
RF Antennas P522304
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.4dBi, 1.2dBi, 1.8dBi, 1.1dBi, 2.5dBi Solder Surface Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.4dBi, 1.2dBi, 1.8dBi, 1.1dBi, 2.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - P522304 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
P522304
RF Antennas P522304
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.4dBi, 1.2dBi, 1.8dBi, 1.1dBi, 2.5dBi Solder Surface Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.4dBi, 1.2dBi, 1.8dBi, 1.1dBi, 2.5dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number P522304 P522304 P522304
Product Name RF/IF and RFID - RF Antennas Antenna Unit RF Antennas
Polarization Linear
Primary Frequency Range 824.0 to 2170.0 MHz
Gain 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Mini Survey Tripleband GNSS Antenna - AS-ANT3B-MINISUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details