The MA520 Hercules 2 in 1 Penta Band Cellular-2.4/5.8GHz Antenna is the smallest package high performance screw-mount (permanent mount) antenna available, for external use on vehicles and outdoor assets worldwide.
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 5GHz CDMA, EVDO, GPRS, GSM, HSPA, UMTS, WCDMA, Wi-Fi Dome RF Antenna 850MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.483GHz, 5GHz ~ 5.825GHz 1.0dBi, 1.5dBi, 0.4dBi, -0.5dBi, -1.1dBi, 2.1dBi, -3.2dBi SMA Male, RP-SMA Male (2) Panel Mount
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 5GHz CDMA, EVDO, GPRS, GSM, HSPA, UMTS, WCDMA, Wi-Fi Dome RF Antenna 850MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.483GHz, 5GHz ~ 5.825GHz 1.0dBi, 1.5dBi, 0.4dBi, -0.5dBi, -1.1dBi, 2.1dBi, -3.2dBi SMA Male, RP-SMA Male (2) Panel Mount
Antennas Hercules MA520 2in1 Permanent Mount 3G/2G & Wi-Fi
RF ANTENNA, HERCULE, 5.925GHZ, SCREW ROHS COMPLIANT: YES
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | MA520.A.BC.008 | 931-1277-ND | MA520.A.BC.008 | MA520.A.BC.008 | 36AJ3877 |
| Product Name | Antenna Unit | RF Antennas | RF Antennas | Antennas | Rf Antenna, Hercule, 5.925Ghz, Screw Rohs Compliant Taoglas |
| Polarization | Linear | ||||
| Primary Frequency Range | 824.0 to 5825.0 MHz | 850.0 to 5000.0 MHz | |||
| Gain | 3.8 dB | -3.2 to 2.1 dB | |||
| Technology Type | External | Dome | Dome |