1.561GHz, 1.575GHz, 2.3325GHz GPS Dome RF Antenna 1.559GHz ~ 1.563GHz , 1.574GHz ~ 1.576GHz , 2.32GHz ~ 2.345GHz 3dBi, 5.4dBi SMB, Fakra Panel Mount
The Taoglas MA5022 is 2-in-1 GNSS & SDARS mirror rail mount antenna. The TS16949 approved antenna is manufactured with a robust ABS+PC enclosure, built to withstand the most demanding of heavy-duty plant and trucking requirements. The fully IP67 rated enclosure has been designed for mounting around a rail with max diameter of 30mm making it a perfect solution for use in aftermarket automotive applications.
The internal antennas support: GPS/GALILEO and SDARS and comes with low-loss RG-174 coaxial pigtail cables as standard, terminating in FAKRA SMB code C for GNSS and FAKRA SMB code K for SDARS. The SDARS antenna meets the latest (Gen 3) specifications. The antennas inside can be completely customized according to requirements, to work on other applications, such as ISM bands or DSRC/C-V2X.
1.561GHz, 1.575GHz, 2.3325GHz GPS Dome RF Antenna 1.559GHz ~ 1.563GHz , 1.574GHz ~ 1.576GHz , 2.32GHz ~ 2.345GHz 3dBi, 5.4dBi SMB, Fakra Panel Mount
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 931-MA5022.A.AX.002-ND | MA5022.A.AX.002 | MA5022.A.AX.002 |
| Product Name | RF Antennas | Antenna Unit | RF Antennas |
| Applications | GPS; GPS | GPS | |
| Primary Frequency Range | 1561.0 to 2332.5 MHz | 1574.4 to 2345.0 MHz | |
| Gain | 3 to 5.4 dB | 5.4 dB | |
| Technology Type | Dome | External | Dome |