The Taoglas RF Antenna, part number 36AJ3945, operates at a frequency of 2.17 GHz and features a collinear design. It is suitable for both indoor and outdoor applications, providing robust performance with an omni-directional radiation pattern. The antenna has a peak gain of 5.56 dBi and is designed to handle a maximum input power of 50 watts. It is constructed with a white fiberglass radome and aluminum base, ensuring durability in various environmental conditions, including wind resistance of over 150 mph and an IP65 waterproof rating. The antenna includes a pole and wall mounting bracket, making it versatile for different installation scenarios. Additionally, it is RoHS compliant, aligning with environmental standards.
Penta-band Cellular Omni-Directional Antenna. The Penta-band cellular Barracuda Outdoor antenna is designed to a have long distance coverage. Omni-directional high gain across all bands ensures constant reception and transmission. The UV resistant coating with fiberglass housing makes this antenna suitable to be mounted in robust outdoor environment, pole-mounting and wall-mounting bracket is included. The antenna finds its usage in boosting cellular coverage in remote areas or difficult environments indoors and outdoors.
850MHz, 900MHz, 1.8MHz, 1.9GHz, 2.1GHz DCS, GSM, PCS, WCDMA Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 3.04dBi, 3.03dBi, 4.3dBi, 4.83dBi, 5.56dBi N Type Female Bracket Mount
RF ANT 850MHZ/900MHZ WHIP STR N Product overview: OMB.8912.05F21 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-OMB.8912.05F21 can be used for catalog matching and distributor lookup.
RF ANTENNA, COLLINEAR, 2.17GHZ, POLE ROHS COMPLIANT: YES
850MHz, 900MHz, 1.8MHz, 1.9GHz, 2.1GHz DCS, GSM, PCS, WCDMA Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 3.04dBi, 3.03dBi, 4.3dBi, 4.83dBi, 5.56dBi N Type Female Bracket Mount
Antennas GSM-CDMA-CELLULAR ANTENNA
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | OMB.8912.05F21 | 931-1255-ND | 875-OMB.8912.05F21 | 36AJ3945 | OMB.8912.05F21 | OMB.8912.05F21 |
| Product Name | Antenna Unit | RF Antennas | 850MHZ 900MHZ Rf Antenna | Rf Antenna, Collinear, 2.17Ghz, Pole Rohs Compliant Taoglas | RF Antennas | Antennas |
| Polarization | Vertical | |||||
| Primary Frequency Range | 824.0 to 2170.0 MHz | 1.8 to 2100.0 MHz | ||||
| Gain | 4.3 dB | 3.03 to 5.56 dB | ||||
| VSWR | 2 :1 | 2 :1 |