PCTEL, Inc. Antenna Unit MWV1322HDS

Description
The field tune antennas address equipment inter-operability challenges by providing superior bandwidth coverage without sacrificing antenna performance. All models are built to withstand high vibration conditions.
Request a Quote Datasheet
Description
The field tune antennas address equipment inter-operability challenges by providing superior bandwidth coverage without sacrificing antenna performance. All models are built to withstand high vibration conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MWV1322HDS - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MWV1322HDS
Antenna Unit MWV1322HDS
The field tune antennas address equipment inter-operability challenges by providing superior bandwidth coverage without sacrificing antenna performance. All models are built to withstand high vibration conditions.

The field tune antennas address equipment inter-operability challenges by providing superior bandwidth coverage without sacrificing antenna performance. All models are built to withstand high vibration conditions.

Supplier's Site Datasheet
RF Antennas - MWV1322HDS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MWV1322HDS
RF Antennas MWV1322HDS
153MHz Whip, Straight RF Antenna 132MHz ~ 174MHz 1dBi, 2.4dBi Base Mount

153MHz Whip, Straight RF Antenna 132MHz ~ 174MHz 1dBi, 2.4dBi Base Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number MWV1322HDS MWV1322HDS
Product Name Antenna Unit RF Antennas
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
u-blox ANN-MB-00 Multiband GNSS Antenna - AS-ANT2B-ANN-L1L2-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1559.0 to 1606.0 MHz
Gain 28 dB
VSWR 2 :1
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details