698MHz-2.69GHz 3-Band Ceramic SMD Antenna Product overview: PA.710.A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 698MHz, 2.69GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 698MHz, 2.69GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PA.710.A can be used for catalog matching and distributor lookup.
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz CDMA, GSM, LTE, UMTS Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.49GHz ~ 2.69GHz 1dBi, 3.2dBi, 3.5dBi, 3.5dBi Solder Surface Mount
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz CDMA, GSM, LTE, UMTS Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.49GHz ~ 2.69GHz 1dBi, 3.2dBi, 3.5dBi, 3.5dBi Solder Surface Mount
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz CDMA, GSM, LTE, UMTS Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.49GHz ~ 2.69GHz 1dBi, 3.2dBi, 3.5dBi, 3.5dBi Solder Surface Mount
The Warrior, the revolutionary patent pending PA.710A is a 2G/3G/4G, High Efficiency SMT Ceramic antenna, operating at 698MHz to 960MHz and 1710MHz to 2690MHz. It uses high grade custom ceramic material and new design techniques to deliver the highest efficiencies on all bands when mounted on the device’s main PCB. The exceptional wide-band response means it is the ideal antenna for all LTE applications that also need high efficiency and backward compatibility for 2G and 3G globally on all lower and upper bands. The PA.710A is delivered on tape and reel and mounted securely during the device PCB reflow process.
Antennas 4G SMT LTE/Cell/CDMA 698-960/1710-2690MHz
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz CDMA, GSM, LTE, UMTS Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.49GHz ~ 2.69GHz 1dBi, 3.2dBi, 3.5dBi, 3.5dBi Solder Surface Mount
CELLULAR/LTE ANTENNA, 2.69GHZ, 3.5DBI; Antenna Type:Cellular / LTE; Frequency Min:1.71GHz; Frequency Max:2.69GHz; Antenna Mounting:PCB; Gain:3.5dBi; VSWR:3; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:Linear;
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-PA.710.A | 931-1225-6-ND | PA.710.A | PA.710.A | PA.710.A | 72AC6242 |
| Product Name | SMD 698MHz 2.69GHz Rf Antenna | RF Antennas | Antenna Unit | Antennas | RF Antennas | Cellular/lte Antenna, 2.69Ghz, 3.5Dbi; Antenna Type Taoglas |
| Applications | RF Testing | Cellular or PCS Terminal; Modem or Wireless Network; CDMA, GSM, LTE, UMTS | CDMA, GSM, LTE, UMTS | |||
| Primary Frequency Range | 700.0 to 2600.0 MHz | 698.0 to 2690.0 MHz | 1710.0 to 2690.0 MHz | |||
| Gain | 1 to 3.5 dB | 3.5 dB | 3.5 dB | |||
| VSWR | 3 :1 | 3 :1 | 3 :1 | |||
| Form Factor / Mounting | Internal |
Vertical