PCTEL, Inc. Antenna Unit MUF9115

Description
The elevated feed point antennas are designed for those applications that lack a ground plane. They are ideal for mirror or trunk lid mounting applications or for vehicles with non-metallic surfaces where no ground plane is available.
Request a Quote Datasheet
Description
The elevated feed point antennas are designed for those applications that lack a ground plane. They are ideal for mirror or trunk lid mounting applications or for vehicles with non-metallic surfaces where no ground plane is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MUF9115 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MUF9115
Antenna Unit MUF9115
The elevated feed point antennas are designed for those applications that lack a ground plane. They are ideal for mirror or trunk lid mounting applications or for vehicles with non-metallic surfaces where no ground plane is available.

The elevated feed point antennas are designed for those applications that lack a ground plane. They are ideal for mirror or trunk lid mounting applications or for vehicles with non-metallic surfaces where no ground plane is available.

Supplier's Site Datasheet
RF Antennas - MUF9115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MUF9115
RF Antennas MUF9115
918MHz LTE Whip, Straight RF Antenna 896MHz ~ 940MHz 5dBi Base Mount

918MHz LTE Whip, Straight RF Antenna 896MHz ~ 940MHz 5dBi Base Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number MUF9115 MUF9115
Product Name Antenna Unit RF Antennas
Polarization Vertical
Primary Frequency Range 896.0 to 940.0 MHz
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2118899-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
WiFi Antennas - 2097234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details