PCTEL, Inc. Antenna Unit MHB5800132

Description
The 5/8 Wave antennas utilize the MAXRAD chrome coil design with the enhancement of a heavy duty tapered rod for maximum durability in tough environments.
Request a Quote Datasheet
Description
The 5/8 Wave antennas utilize the MAXRAD chrome coil design with the enhancement of a heavy duty tapered rod for maximum durability in tough environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MHB5800132 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MHB5800132
Antenna Unit MHB5800132
The 5/8 Wave antennas utilize the MAXRAD chrome coil design with the enhancement of a heavy duty tapered rod for maximum durability in tough environments.

The 5/8 Wave antennas utilize the MAXRAD chrome coil design with the enhancement of a heavy duty tapered rod for maximum durability in tough environments.

Supplier's Site Datasheet
RF Antennas - MHB5800132 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MHB5800132
RF Antennas MHB5800132
153MHz Whip, Straight RF Antenna 132MHz ~ 174MHz 3dBi Base Mount

153MHz Whip, Straight RF Antenna 132MHz ~ 174MHz 3dBi Base Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number MHB5800132 MHB5800132
Product Name Antenna Unit RF Antennas
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2097260 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 600.0 to ? MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
Gain 2.4 dB
View Details