Spectrum Control Antenna Unit PA451615-1575SA

Description
GPS and Globalstar Dual Frequency SMD Patch Element. Spectrum Control offers an innovative solution for dual frequency applications. Our individual SMD antennas can be mounted on an single ground plane to address both frequencies at once.
Request a Quote Datasheet
Description
GPS and Globalstar Dual Frequency SMD Patch Element. Spectrum Control offers an innovative solution for dual frequency applications. Our individual SMD antennas can be mounted on an single ground plane to address both frequencies at once.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - PA451615-1575SA - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
PA451615-1575SA
Antenna Unit PA451615-1575SA
GPS and Globalstar Dual Frequency SMD Patch Element. Spectrum Control offers an innovative solution for dual frequency applications. Our individual SMD antennas can be mounted on an single ground plane to address both frequencies at once.

GPS and Globalstar Dual Frequency SMD Patch Element. Spectrum Control offers an innovative solution for dual frequency applications. Our individual SMD antennas can be mounted on an single ground plane to address both frequencies at once.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number PA451615-1575SA
Product Name Antenna Unit
Primary Frequency Range 1571.0 to 1628.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-542 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details