The Taoglas, WarriorX PA.760.A is a patent pending 5G/4G, high-efficiency, wideband(600-6000MHz
The PA.760 is backward compatible for global 3G/2G applications if required. The PA.760 is delivered on tape and reel and mounted securely during the device PCB reflow process. The PA.760 also operates with great efficiency on worldwide NB-IoT and CAT-M frequency bands.
657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.955GHz, 2.59GHz, 3.4GHz, 5.5375GHz LTE, Wi-Fi Chip RF Antenna 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.49GHz ~ 2.69GHz, 3.3GHz ~ 3.5GHz, 5.15GHz ~ 5.925GHz -0.7dBi, 0.5dBi, 1dBi, -0.5dBi, 3.4dBi, 2.9dBi, 4.3dBi, 3dBi SMA Female Surface Mount
657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.955GHz, 2.59GHz, 3.4GHz, 5.5375GHz LTE, Wi-Fi Chip RF Antenna 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.49GHz ~ 2.69GHz, 3.3GHz ~ 3.5GHz, 5.15GHz ~ 5.925GHz -0.7dBi, 0.5dBi, 1dBi, -0.5dBi, 3.4dBi, 2.9dBi, 4.3dBi, 3dBi SMA Female Surface Mount
657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.955GHz, 2.59GHz, 3.4GHz, 5.5375GHz LTE, Wi-Fi Chip RF Antenna 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.49GHz ~ 2.69GHz, 3.3GHz ~ 3.5GHz, 5.15GHz ~ 5.925GHz -0.7dBi, 0.5dBi, 1dBi, -0.5dBi, 3.4dBi, 2.9dBi, 4.3dBi, 3dBi SMA Female Surface Mount
RF ANTENNA, CELLULAR/5G/4G, 6GHZ, SMD ROHS COMPLIANT: YES
657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.955GHz, 2.59GHz, 3.4GHz, 5.5375GHz LTE, Wi-Fi Chip RF Antenna 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.49GHz ~ 2.69GHz, 3.3GHz ~ 3.5GHz, 5.15GHz ~ 5.925GHz -0.7dBi, 0.5dBi, 1dBi, -0.5dBi, 3.4dBi, 2.9dBi, 4.3dBi, 3dBi SMA Female Surface Mount
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | PA.760.A | 931-PA.760.ADKR-ND | 36AJ3949 | PA.760.A |
| Product Name | Antenna Unit | RF Antennas | Rf Antenna, Cellular/5G/4G, 6Ghz, Smd Rohs Compliant Taoglas | RF Antennas |
| Polarization | Linear | |||
| Primary Frequency Range | 617.0 to 5925.0 MHz | 657.5 to 5537.5 MHz | ||
| Gain | 4.3 dB | -0.7000 to 4.3 dB | ||
| Technology Type | Surface Mount | Chip |