4.7GHz Whip, Straight RF Antenna 4.4GHz ~ 5GHz 7dBi N Type Female Bracket Mount
RF ANT 4.7GHZ WHIP STR N FEM Product overview: OMB.445.05F21 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4.7GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-OMB.445.05F21 can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
4.7GHz Whip, Straight RF Antenna 4.4GHz ~ 5GHz 7dBi N Type Female Bracket Mount
Antennas Omni-Directional Indoor/Outdoor Ant
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1253-ND | 875-OMB.445.05F21 | OMB.445.05F21 | OMB.445.05F21 | OMB.445.05F21 |
| Product Name | RF Antennas | 4.7GHZ Rf Antenna | Antenna Unit | RF Antennas | Antennas |
| Applications | RF Antennas | RF Testing | |||
| Primary Frequency Range | 4700.0 MHz | 4400.0 to 5000.0 MHz | |||
| Gain | 7 dB | 7 dB | |||
| VSWR | 1.5 :1 | 1.5 :1 |