Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
915MHz ISM Whip, Straight RF Antenna 902MHz ~ 928MHz 8dBi N Type Female Bracket Mount
Antennas Barracuda OMB.915.B08F21 915MHz 8dBi Omnidirectional Outdoor Antenna
RF ANTENNA, COLLINEAR, 928MHZ, POLE/WALL ROHS COMPLIANT: YES
915MHz ISM Whip, Straight RF Antenna 902MHz ~ 928MHz 8dBi N Type Female Bracket Mount
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | OMB.915.B08F21 | 931-1519-ND | OMB.915.B08F21 | 36AJ3946 | OMB.915.B08F21 |
| Product Name | Antenna Unit | RF Antennas | Antennas | Rf Antenna, Collinear, 928Mhz, Pole/wall Rohs Compliant Taoglas | RF Antennas |
| Applications | ISM | ISM | |||
| Primary Frequency Range | 915.0 MHz | ||||
| Gain | 8 dB |