PCTEL, Inc. Antenna Unit MDB1444

Description
The MBD1444(S) antenna offers VHF and UHF dual band coverage with 2 dB gain at (VHF), and 5 dB gain at (UHF) frequencies. The antenna features a tapped coil design to maximize bandwidth. A shock spring is available for heavy duty applications.
Request a Quote Datasheet
Description
The MBD1444(S) antenna offers VHF and UHF dual band coverage with 2 dB gain at (VHF), and 5 dB gain at (UHF) frequencies. The antenna features a tapped coil design to maximize bandwidth. A shock spring is available for heavy duty applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MDB1444 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MDB1444
Antenna Unit MDB1444
The MBD1444(S) antenna offers VHF and UHF dual band coverage with 2 dB gain at (VHF), and 5 dB gain at (UHF) frequencies. The antenna features a tapped coil design to maximize bandwidth. A shock spring is available for heavy duty applications.

The MBD1444(S) antenna offers VHF and UHF dual band coverage with 2 dB gain at (VHF), and 5 dB gain at (UHF) frequencies. The antenna features a tapped coil design to maximize bandwidth. A shock spring is available for heavy duty applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number MDB1444
Product Name Antenna Unit
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details