Maxtena Inc. Antenna Unit MPA-1516

Description
GPS/GLONASS Ceramic Patch Antenna
Request a Quote Datasheet
Description
GPS/GLONASS Ceramic Patch Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MPA-1516 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MPA-1516
Antenna Unit MPA-1516
GPS/GLONASS Ceramic Patch Antenna

GPS/GLONASS Ceramic Patch Antenna

Supplier's Site
GPS/GLONASS Ceramic Patch Antenna, 1579.50 MHz - MPA-1516 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
GPS/GLONASS Ceramic Patch Antenna, 1579.50 MHz
MPA-1516
GPS/GLONASS Ceramic Patch Antenna, 1579.50 MHz MPA-1516
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Karl Kruse GmbH & Co. KG
Product Category Antennas Antennas
Product Number MPA-1516 MPA-1516
Product Name Antenna Unit GPS/GLONASS Ceramic Patch Antenna, 1579.50 MHz
Polarization Right Hand Circular
Primary Frequency Range 1565.0 to 1612.0 MHz
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2097299 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
u-blox ANN-MB2-00 Tripleband GNSS Antenna - AS-ANT3B-ANNMB2-L1256-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1535.0 to 1602.0 MHz
Gain 31 dB
VSWR 2 :1
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details