PCTEL, Inc. Antenna Unit MPAMB24495804

Description
The MPAMB portable antennas are designed for indoor wireless applications requiring multiple band coverage. Each rugged antenna features a compact ""blade"" style design and 0-90° articulating knuckle. A no knuckle model is also available.
Request a Quote Datasheet
Description
The MPAMB portable antennas are designed for indoor wireless applications requiring multiple band coverage. Each rugged antenna features a compact ""blade"" style design and 0-90° articulating knuckle. A no knuckle model is also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MPAMB24495804 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MPAMB24495804
Antenna Unit MPAMB24495804
The MPAMB portable antennas are designed for indoor wireless applications requiring multiple band coverage. Each rugged antenna features a compact ""blade"" style design and 0-90° articulating knuckle. A no knuckle model is also available.

The MPAMB portable antennas are designed for indoor wireless applications requiring multiple band coverage. Each rugged antenna features a compact ""blade"" style design and 0-90° articulating knuckle. A no knuckle model is also available.

Supplier's Site Datasheet
RF Antennas - MPAMB24495804 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MPAMB24495804
RF Antennas MPAMB24495804
2.45GHz, 5.395GHz 2G, 3G, 5G, Bluetooth, Cellular, LTE, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 4.94GHz ~ 5.85GHz 2.14dBi, 4dBi RP-TNC Male Connector Mount

2.45GHz, 5.395GHz 2G, 3G, 5G, Bluetooth, Cellular, LTE, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 4.94GHz ~ 5.85GHz 2.14dBi, 4dBi RP-TNC Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number MPAMB24495804 MPAMB24495804
Product Name Antenna Unit RF Antennas
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5850.0 MHz
Gain 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Double Ridge Guide Horn Antenna Kit - ModelSAS-572 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2115-NN02-220TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, DCS, GSM, LTE, NB-IoT, PCS, UMTS
Primary Frequency Range 450.0 to 8300.0 MHz
Gain 2.3 to 3.1 dB
View Details
4 suppliers