PCTEL, Inc. Antenna Unit MDB1444S

Description
The MBD1444(S) antenna offers VHF and UHF dual band coverage with 2 dB gain at (VHF), and 5 dB gain at (UHF) frequencies. The antenna features a tapped coil design to maximize bandwidth. A shock spring is available for heavy duty applications.
Request a Quote Datasheet
Description
The MBD1444(S) antenna offers VHF and UHF dual band coverage with 2 dB gain at (VHF), and 5 dB gain at (UHF) frequencies. The antenna features a tapped coil design to maximize bandwidth. A shock spring is available for heavy duty applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MDB1444S - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MDB1444S
Antenna Unit MDB1444S
The MBD1444(S) antenna offers VHF and UHF dual band coverage with 2 dB gain at (VHF), and 5 dB gain at (UHF) frequencies. The antenna features a tapped coil design to maximize bandwidth. A shock spring is available for heavy duty applications.

The MBD1444(S) antenna offers VHF and UHF dual band coverage with 2 dB gain at (VHF), and 5 dB gain at (UHF) frequencies. The antenna features a tapped coil design to maximize bandwidth. A shock spring is available for heavy duty applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number MDB1444S
Product Name Antenna Unit
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Calibrated Survey Tripleband GNSS Antenna - AS-ANT3B-CAL-L1256-SMATNC-01 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details