Prestta Standard Penta-Band Cellular Embedded Antenna
Ethertronics’ Prestta series of Isolated Magnetic Dipole (IMD) embedded antennas address the challenges facing today’s product designers. IMD’s high performance and isolation characteristics offer better connectivity and minimal interference.
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.5dBi, 1.7dBi, 1.7dBi, 3.2dBi, 3.8dBi U.FL (UMCC), IPEX MHF1 Adhesive
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.5dBi, 1.7dBi, 1.7dBi, 3.2dBi, 3.8dBi U.FL (UMCC), IPEX MHF1 Adhesive
| Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | P522309 | P522309 |
| Product Name | Antenna Unit | RF Antennas |
| Polarization | Linear | |
| Primary Frequency Range | 824.0 to 2170.0 MHz | |
| Gain | 3.8 dB |