Taoglas Antenna Unit OMB.450.B03F21

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - OMB.450.B03F21 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
OMB.450.B03F21
Antenna Unit OMB.450.B03F21
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 931-1459-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1459-ND
RF Antennas 931-1459-ND
460MHz CDMA, LTE Whip, Straight RF Antenna 450MHz ~ 470MHz 3dBi N Type Female Bracket Mount

460MHz CDMA, LTE Whip, Straight RF Antenna 450MHz ~ 470MHz 3dBi N Type Female Bracket Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas Barracuda 450MHz 3dBi Omni Antenna

Antennas Barracuda 450MHz 3dBi Omni Antenna

Buy Now Datasheet
RF Antennas - OMB.450.B03F21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
OMB.450.B03F21
RF Antennas OMB.450.B03F21
460MHz CDMA, LTE Whip, Straight RF Antenna 450MHz ~ 470MHz 3dBi N Type Female Bracket Mount

460MHz CDMA, LTE Whip, Straight RF Antenna 450MHz ~ 470MHz 3dBi N Type Female Bracket Mount

Buy Now

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number OMB.450.B03F21 931-1459-ND OMB.450.B03F21 OMB.450.B03F21
Product Name Antenna Unit RF Antennas Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; CDMA, LTE CDMA, LTE
Primary Frequency Range 460.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details