761MHz, 859MHz, 920MHz, 1.5785GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.45GHz, 2.59GHz, 5.5GHz DCS, GLONASS, GPS, GSM, LTE, PCS, UMTS, Wi-Fi Ceramic Patch RF Antenna 698MHz ~ 960MHz, 1.547GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 2.49GHz ~ 2.69GHz, 5.15GHz ~ 5.85GHz 1.41dBi, 1.53dBi, 1.04dBi, 1.5dBic, 0dBic, 3.17dBi, 3.54dBi, 3.91dBi, 4.08dBi, 4.23dBi, 3.47dBi SMA Male Surface Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
COMBO ANTENNA, 2.49-2.69GHZ, 5.63DBI; Antenna Type:Combo; Frequency Min:2.49GHz; Frequency Max:2.69GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:5.63dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear;
761MHz, 859MHz, 920MHz, 1.5785GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.45GHz, 2.59GHz, 5.5GHz DCS, GLONASS, GPS, GSM, LTE, PCS, UMTS, Wi-Fi Ceramic Patch RF Antenna 698MHz ~ 960MHz, 1.547GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 2.49GHz ~ 2.69GHz, 5.15GHz ~ 5.85GHz 1.41dBi, 1.53dBi, 1.04dBi, 1.5dBic, 0dBic, 3.17dBi, 3.54dBi, 3.91dBi, 4.08dBi, 4.23dBi, 3.47dBi SMA Male Surface Mount
Antennas GPS/GLONASS 4*LTE 3*WiFi MIMO
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1549-ND | MA9908.A.001 | 81AC5193 | MA9908.A.001 | MA9908.A.001 |
| Product Name | RF Antennas | Antenna Unit | Combo Antenna, 2.49-2.69Ghz, 5.63Dbi; Antenna Type Taoglas | RF Antennas | Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GPS; DCS, GLONASS, GPS, GSM, LTE, PCS, UMTS, Wi-Fi | DCS, GLONASS, GPS, GSM, LTE, PCS, UMTS, Wi-Fi | |||
| Primary Frequency Range | 761.0 to 5500.0 MHz | 2490.0 to 2690.0 MHz | |||
| Gain | 0.0 to 4.23 dB | 5.63 dB | |||
| VSWR | 2 :1 |