Taoglas RF Antennas OMB.242.08F21

Description
2.4GHz Bluetooth, WLAN Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 8dBi N Type Female Bracket Mount
Request a Quote Datasheet
Description
2.4GHz Bluetooth, WLAN Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 8dBi N Type Female Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1168-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1168-ND
RF Antennas 931-1168-ND
2.4GHz Bluetooth, WLAN Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 8dBi N Type Female Bracket Mount

2.4GHz Bluetooth, WLAN Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 8dBi N Type Female Bracket Mount

Buy Now Datasheet
2.4GHZ Rf Antenna - 875-OMB.242.08F21 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ Rf Antenna
875-OMB.242.08F21
2.4GHZ Rf Antenna 875-OMB.242.08F21
RF ANT 2.4GHZ WHIP STR N FEM Product overview: OMB.242.08F21 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-OMB.242.08F21 can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ WHIP STR N FEM Product overview: OMB.242.08F21 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-OMB.242.08F21 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Antenna Unit - OMB.242.08F21 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
OMB.242.08F21
Antenna Unit OMB.242.08F21
This antenna is professionally designed with the highest industrial quality. The antenna base is aluminum and resists rust. The products have good water resistance. Great care has been taken in the manufacture and assembly of the internal copper elements so they can bear a high input power.

This antenna is professionally designed with the highest industrial quality. The antenna base is aluminum and resists rust. The products have good water resistance. Great care has been taken in the manufacture and assembly of the internal copper elements so they can bear a high input power.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 2.4-2.5GHz OmniDirc. N Type Fem

Antennas 2.4-2.5GHz OmniDirc. N Type Fem

Buy Now Datasheet
RF Antennas - OMB.242.08F21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
OMB.242.08F21
RF Antennas OMB.242.08F21
2.4GHz Bluetooth, WLAN Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 8dBi N Type Female Bracket Mount

2.4GHz Bluetooth, WLAN Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 8dBi N Type Female Bracket Mount

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 931-1168-ND 875-OMB.242.08F21 OMB.242.08F21 OMB.242.08F21 OMB.242.08F21
Product Name RF Antennas 2.4GHZ Rf Antenna Antenna Unit Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, WLAN RF Testing Bluetooth, WLAN
Primary Frequency Range 2400.0 MHz 2400.0 to 2500.0 MHz
Gain 8 dB 8 dB
VSWR 1.3 :1 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Antenna Kit - Model AK-26G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna Unit - FR05-S1-NO-1-004BULK - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details